EN
  • EN
  • DE

MC74HC4049D

Part No MC74HC4049D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC BUFFER INVERT 6V / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Base Product Number 74HC4049
Standard Package 2,049 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883694-MC74HC4049D
Ultra Librarian 3D Model Ultra Librarian MC74HC4049D CAD Model

Description

Product Overview: MC74HC4049D - ON Semiconductor

The MC74HC4049D is a high-performance silicon-gate CMOS device from ON Semiconductor, which serves as an integral component in digital electronics. It is a hex inverting high-to-low level shifter, designed to interface TTL or NMOS outputs with High-Speed CMOS inputs. This product is widely recognized for its exceptional utility in a variety of applications ranging from signal conditioning to voltage translation in complex electronic systems.

Key Features

  • Technology: Manufactured with silicon gate CMOS technology, the MC74HC4049D ensures high noise immunity and low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Logic Type: The device features hex inverting buffers with high-to-low level shifter capability, offering the flexibility to work with different voltage levels within a single design.
  • Output Drive Capability: It can source or sink 20 mA at output voltages, which is sufficient for driving multiple loads simultaneously.
  • Power-Down Protection: Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.
  • Operating Voltage Range: The MC74HC4049D operates at a broad voltage range of 2V to 6V, compatible with various logic levels and suitable for diverse electronic environments.

Applications

The versatility of the MC74HC4049D allows it to be used in a wide array of applications. These include:

  • Logic level conversion for interfacing TTL or NMOS outputs with High-Speed CMOS inputs.
  • Signal conditioning to improve noise margins or to establish proper voltage levels.
  • Use in control systems, data processing, and communication systems where different voltage domains need to be bridged.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC4049D is subjected to rigorous testing and quality control measures to ensure reliability and performance in the field. With its robust design and ON Semiconductor's reputation for quality, this device is a reliable choice for designers and engineers looking for a high-to-low level shifter solution.

You May Also Be Interested in

ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3469 $58.9730
410+ $0.2846 $116.6860
630+ $0.2757 $173.6910
870+ $0.2668 $232.1160
1,120+ $0.2580 $288.9600
1,500+ $0.2312 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess