EN
  • EN
  • DE

LC75853NE-E

Part No LC75853NE-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 126 Segment
Operating Supply Current 300μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QFP (14x14)
Win Source Part Number 070802-LC75853NE-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75853NE-E CAD Model

Description

Introducing the LC75853NE-E from ON Semiconductor

The LC75853NE-E is a cutting-edge LCD (Liquid Crystal Display) driver IC that is expertly designed by ON Semiconductor to cater to the demanding requirements of modern electronic displays. This sophisticated driver IC is specifically engineered to drive dot matrix LCD panels, making it an ideal choice for applications in automotive dashboards, industrial control interfaces, and consumer electronics where clear and dynamic display capabilities are essential.

With its ability to control up to 128 segments, the LC75853NE-E provides ample flexibility for designers to create informative and visually appealing displays. Its high integration level allows for a reduction in the number of external components required, thus simplifying the design process and enhancing reliability. This is particularly beneficial in applications where space is at a premium and a high level of integration is desired.

The LC75853NE-E operates on a low voltage power supply, which is not only energy-efficient but also ensures compatibility with a wide range of microcontrollers and other digital circuits. This feature makes it an environmentally friendly choice for power-sensitive applications. Moreover, the IC's built-in voltage regulator stabilizes the power supply to the LCD, ensuring consistent performance across various operating conditions.

Communication with the LC75853NE-E is facilitated through a simple and robust serial interface, which allows for easy interfacing with microcontrollers. This serial interface minimizes the number of I/O pins required for LCD control, thereby freeing up valuable resources on the host microcontroller for other tasks.

ON Semiconductor has incorporated several features into the LC75853NE-E to enhance the user experience. These include built-in display memory, multiple display modes, and blink functions that can be used to draw attention to specific display elements or to provide visual alerts. The IC also offers a dimming control function, allowing the brightness of the LCD to be adjusted according to ambient light conditions or user preference.

In summary, the LC75853NE-E from ON Semiconductor is a versatile and efficient solution for driving complex LCD panels. Its combination of low power consumption, high segment control capability, and user-friendly features make it an excellent choice for designers looking to create sophisticated displays in their electronic products.

You May Also Be Interested in

ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3174 $60.4436
33+ $3.5424 $116.8992
51+ $3.4327 $175.0677
70+ $3.3218 $232.5260
90+ $3.2109 $288.9810
121+ $2.8783 $348.2743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess