The LC78645NE from ON Semiconductor is an advanced audio CD processor that integrates multiple functions required for CD audio playback into a single chip. This high-performance IC is designed to deliver a superior audio experience, making it an ideal choice for a wide range of applications including CD players, CD-ROM drives, and other audio playback devices.
Key Features:
- Integrated Digital Filter: The LC78645NE comes with an on-chip digital filter that significantly improves sound quality by reducing digital noise and ensuring a clear audio output.
- Error Correction: It features powerful error correction capabilities that ensure smooth and reliable playback even with discs that have minor scratches or defects.
- Flexible Interface: The processor provides a flexible interface that is compatible with various microcontrollers, making it easy to integrate into different system designs.
- Low Power Consumption: Designed with energy efficiency in mind, the LC78645NE operates with low power consumption, which is crucial for portable and battery-operated devices.
Performance and Quality:
The LC78645NE is built to deliver high-fidelity audio performance. ON Semiconductor's commitment to quality means this processor is manufactured to the highest standards, ensuring reliability and longevity in consumer products. With its advanced features and robust design, the LC78645NE stands out as a top choice for manufacturers looking to enhance the audio capabilities of their products.
Applications:
The versatility of the LC78645NE makes it suitable for a diverse range of audio applications. It can be used in traditional home audio CD players, professional audio equipment, automotive audio systems, and even in educational tools that require CD audio playback functionality.
Technical Specifications:
Parameter
Value
Supply Voltage
5V
Operating Temperature
-40°C to +85°C
Package
DIP-64
For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit ON Semiconductor's official website or contact their local sales representative.