EN
  • EN
  • DE

LC7935AN-E

Part No LC7935AN-E
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description LED DRIVERS / LED Driver IC Output Dimming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LC7935
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922782-LC7935AN-E
Ultra Librarian 3D Model Ultra Librarian LC7935AN-E CAD Model

Description

Product Overview: LC7935AN-E by ON Semiconductor

The LC7935AN-E is a high-performance, analog multiplexer/demultiplexer integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is part of ON Semiconductor's extensive range of semiconductor products and solutions that cater to a variety of applications across multiple industries.

Key Features

  • Channel Configuration: The LC7935AN-E offers a flexible channel configuration, making it suitable for various multiplexing and demultiplexing applications.
  • Low On-Resistance: This device features low on-resistance, which minimizes signal loss and ensures high-quality signal transmission.
  • Wide Operating Voltage Range: The IC operates over a broad voltage range, accommodating different system requirements and enhancing compatibility with other components.
  • High Off Isolation: The high off isolation property of the LC7935AN-E prevents signal leakage between channels when they are in the off state, ensuring signal integrity.
  • Low Crosstalk: With its low crosstalk characteristic, the device minimizes interference between channels, which is crucial for applications requiring precise signal handling.

Applications

The LC7935AN-E is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Test equipment and instrumentation
  • Process control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The LC7935AN-E is no exception, as it is designed for reliability and long-term performance, which is critical for industrial and commercial applications where uptime and precision are paramount.

Environmental Compliance

The LC7935AN-E is designed with environmental responsibility in mind. ON Semiconductor ensures that their products comply with international environmental regulations, reducing the ecological impact and promoting sustainability in electronic designs.

For detailed specifications, technical documentation, and application support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales office.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1818 $65.4540
65+ $1.7903 $116.3695
100+ $1.7337 $173.3700
140+ $1.6782 $234.9480
180+ $1.6216 $291.8880
240+ $1.4541 $348.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess