EN
  • EN
  • DE

PCA9633TK,118

Part No PCA9633TK,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER PS DIM 25MA 8HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-HVSON (3x3)
Win Source Part Number 098251-PCA9633TK,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9633TK,118 CAD Model

Description

Introducing the PCA9633TK,118 LED Driver from NXP Semiconductors

The PCA9633TK,118 is a sophisticated LED driver component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This compact and efficient IC is designed to control four LED channels, making it an ideal solution for a wide range of lighting applications. Whether you're developing consumer electronics, automotive lighting systems, or industrial displays, the PCA9633TK,118 offers a versatile and reliable option for your LED control needs.

Key Features

  • Four LED Output Channels: The PCA9633TK,118 is capable of driving four individual LEDs, providing flexibility for various lighting configurations.
  • I²C-Bus Interface: With an I²C-bus interface, this LED driver allows for easy integration into existing systems and supports up to 1000 kbit/s in Fast-mode Plus (Fm+).
  • Programmable LED Output: Users can program the LED output drive to be off, on, programmable on intensity, or programmable on/off delay, maximizing the control over lighting effects.
  • Individual Brightness Control: Each LED channel can be individually adjusted for brightness, enabling precise control over the intensity and color mixing for RGB or RGBA LED configurations.
  • Group Dimming: The PCA9633TK,118 also supports group dimming and blinking that can be synchronized across all outputs, allowing for cohesive lighting effects.
  • Low Standby Current: The device features a very low standby current, making it suitable for battery-powered applications where power conservation is crucial.
  • Supply Voltage Range: This LED driver operates on a supply voltage range of 2.3 V to 5.5 V, accommodating various power supply requirements.

Applications

The PCA9633TK,118's versatility makes it suitable for a variety of applications, including:

  • RGB or RGBA LED lighting
  • Backlighting for LCD displays
  • Automotive interior lighting
  • Indicator and fun lights
  • Home automation lighting systems
  • General purpose LED illumination

With its compact TSSOP16 package, the PCA9633TK,118 is designed for easy integration into space-constrained designs, providing powerful LED control without occupying significant board space. Its robust feature set ensures that designers can achieve the desired lighting effects with precision and efficiency. The PCA9633TK,118 from NXP Semiconductors is a top choice for those looking to enhance their lighting solutions with a reliable and flexible LED driver.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8383 $55.1490
70+ $1.5084 $105.5880
105+ $1.4612 $153.4260
145+ $1.4141 $205.0445
185+ $1.3670 $252.8950
245+ $1.2255 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,780 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess