EN
  • EN
  • DE

DRV8212DSGR

Part No DRV8212DSGR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 12-V, 2-A LOW VOLTAGE H-BRIDGE M  /  Bipolar Motor Driver NMOS On/Off, PWM 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off, PWM
Technology NMOS
Applications Camera
Current - Output 4A
Voltage - Supply 1.65V ~ 5.5V
Voltage - Load 0V ~ 11V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8212DSGRCT,296-DRV8212DSGRTR,296-DRV8212DSGRDKR
Standard Package 3,000
Win Source Part Number 1139822-DRV8212DSGR
Ultra Librarian 3D Model Ultra Librarian DRV8212DSGR CAD Model

Description

The DRV8212DSGR from Texas Instruments is a state-of-the-art motor driver designed to efficiently control brushed DC motors with advanced features and robust performance. This compact and versatile driver is ideal for a wide range of applications, including consumer electronics, home appliances, office automation, and industrial equipment.

Key Features:

  • Integrated Dual H-Bridge: The device features two H-bridge drivers capable of driving two DC motors simultaneously or one stepper motor, providing a versatile solution for various motor control applications.
  • High Output Drive Capability: With an output current capability of up to 3.5A per channel, the DRV8212DSGR can handle a wide range of motor sizes, ensuring reliable performance for most brushed DC motor needs.
  • Low RDS(on) MOSFETs: The low on-resistance of the internal MOSFETs minimizes power loss and heat generation, enhancing the overall efficiency of the motor driver.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, undervoltage lockout, and cross-conduction protection, ensuring the longevity and reliability of the motor and the driver itself.
  • Flexible Control Interface: The DRV8212DSGR supports both PWM and PHASE/ENABLE control interfaces, providing designers with flexibility in choosing the control method that best suits their application.
  • Adjustable Current Regulation: The built-in current regulation feature allows for precise control of the motor current, which is critical for applications requiring consistent torque and speed control.

Applications:

  • Robotics and Automated Guided Vehicles (AGVs)
  • Power Tools and Garden Equipment
  • Home Appliances (e.g., Vacuum Cleaners, Sewing Machines)
  • Office Automation (e.g., Printers, Scanners)
  • Health and Beauty Products (e.g., Electric Toothbrushes)

The DRV8212DSGR is offered in a compact HTSSOP (DGS) 28-pin package, making it suitable for space-constrained applications. Its high level of integration and ease of use make it an excellent choice for designers looking to add reliable motor control to their projects with minimal additional components.

You May Also Be Interested in

Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7055 $52.9125
175+ $0.5789 $101.3075
270+ $0.5608 $151.4160
370+ $0.5427 $200.7990
480+ $0.5246 $251.8080
640+ $0.4704 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess