The LC876D08A-5AK2-E is a robust microcontroller unit (MCU) from ON Semiconductor, designed to cater to a wide array of applications requiring high reliability and performance. This versatile component is a perfect fit for industries ranging from automotive to industrial control systems, consumer electronics, and beyond.
Key Features
- High-Performance CPU: At the core of the LC876D08A-5AK2-E is a powerful CPU that can handle complex tasks efficiently, making it suitable for multitasking environments.
- Memory Capacity: It comes equipped with ample memory, including flash memory for program storage and RAM for data processing, providing a balanced combination for various computing needs.
- Input/Output Flexibility: The MCU offers a variety of I/O options to connect with peripherals and other devices, enhancing its adaptability in different system configurations.
- Low Power Consumption: Designed with energy efficiency in mind, the LC876D08A-5AK2-E ensures low power consumption, making it ideal for battery-operated devices or energy-sensitive applications.
- Robust Design: The device is engineered to withstand harsh conditions and provide reliable performance over a wide temperature range, ensuring durability and longevity in challenging environments.
Applications
The versatile nature of the LC876D08A-5AK2-E allows it to be used in a multitude of applications, including but not limited to:
- Automotive control systems
- Industrial automation
- Home appliances
- Consumer electronics
- Security and surveillance systems
Technical Specifications
Parameter
Value
Operating Voltage
4.5V - 5.5V
Operating Temperature
-40°C to +85°C
Package
QFP (Quad Flat Package)
Memory Type
Flash, RAM
I/O Ports
Multiple configurable ports
With its advanced features and reliable performance, the LC876D08A-5AK2-E from ON Semiconductor stands out as a top choice for developers and engineers looking for a high-quality MCU solution.