EN
  • EN
  • DE

LC877B64A-55R5-E

Part No LC877B64A-55R5-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76952-LC877B64A-55R5-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC877B64A-55R5-E CAD Model

Description

ON Semiconductor LC877B64A-55R5-E Microcontroller

The LC877B64A-55R5-E is a high-performance microcontroller unit (MCU) from ON Semiconductor, designed for a wide range of applications requiring efficient power management, robust operation, and versatile interfacing options. This MCU is part of ON Semiconductor's LC87 family, which is well-regarded for its integration of various peripherals and features that enable sophisticated control in embedded systems.

At the heart of the LC877B64A-55R5-E is an 8-bit CPU core that provides a solid balance between performance and power consumption. The MCU operates at a maximum frequency of 10 MHz, which allows for quick processing of instructions and efficient handling of tasks. The device is equipped with 64KB of flash memory, providing ample space for complex program code and data storage. Additionally, it features 2KB of RAM, which is sufficient for temporary data storage and manipulation during operation.

One of the standout features of the LC877B64A-55R5-E is its wide operating voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications as well as those that require connection to a standard power supply. The MCU also includes an array of built-in peripherals, such as multiple 8/16-bit timers, a synchronous serial communication interface (SSU), and an asynchronous serial communication interface (UART), which provide developers with flexibility in designing communication protocols for their applications.

The LC877B64A-55R5-E also supports various I/O ports, enabling it to interface with a multitude of external devices, sensors, and actuators. Its integrated analog-to-digital converter (ADC) with multiple channels allows for accurate analog signal measurement, which is essential for applications like sensor data acquisition and control systems.

For enhanced system reliability, the MCU includes a watchdog timer to prevent system hang-ups and an oscillation stop detection function to ensure stable operation. With its low power consumption modes, the LC877B64A-55R5-E is an excellent choice for power-sensitive applications where extending battery life is crucial.

Overall, the LC877B64A-55R5-E from ON Semiconductor is a versatile and reliable microcontroller that offers a rich feature set for developers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Conexant Systems
Lowest to $5.0427
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess