EN
  • EN
  • DE

LC87F1HC4BUWA-2H

Part No LC87F1HC4BUWA-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48SQFP / - Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 48-SQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer onsemi
Packaging Tray
Product Status Obsolete
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART, USB
Peripherals PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 12x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-SQFP (7x7)
Base Product Number LC87F
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ONSONSLC87F1HC4BUWA-2H,2156-LC87F1HC4BUWA-2H
Standard Package 2,500
Win Source Part Number 1322295-LC87F1HC4BUWA-2H
Ultra Librarian 3D Model Ultra Librarian LC87F1HC4BUWA-2H CAD Model

Description

The ON Semiconductor LC87F1HC4BUWA-2H is a highly integrated and versatile microcontroller designed for a wide range of applications that demand low power consumption and high performance. This microcontroller is part of ON Semiconductor's LC87 family, which is known for its robust architecture, reliability, and ease of use.

At the heart of the LC87F1HC4BUWA-2H lies a powerful 8-bit CPU core, which is capable of executing instructions efficiently, thereby providing an optimal balance between performance and power consumption. The microcontroller operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable devices where energy efficiency is paramount.

This microcontroller comes equipped with a rich set of peripherals, including multiple 16-bit timers, a variety of communication interfaces such as UART, SPI, and I2C, and an A/D converter. These built-in features enable designers to reduce external component count and system costs while maintaining flexibility in their design.

The LC87F1HC4BUWA-2H also features a large on-chip memory including Flash and RAM, which allows for the storage of complex programs and data without the need for additional external memory components. This on-chip memory is not only fast but also reliable, with the Flash memory providing support for in-circuit programming and in-application programming, simplifying the development and update process for embedded systems.

Security is also a key consideration in the design of this microcontroller. With features such as a watchdog timer and a low-voltage detection circuit, the LC87F1HC4BUWA-2H ensures stable operation in unpredictable environments and helps to prevent system malfunctions.

Overall, the ON Semiconductor LC87F1HC4BUWA-2H is an excellent choice for designers seeking a microcontroller that offers a high degree of integration, advanced features, and low power consumption, all of which are essential for creating innovative and competitive products in today's market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess