EN
  • EN
  • DE

LC87F1HC8AUWA-2H

Part No LC87F1HC8AUWA-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48SQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 12x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-SQFP (7x7)
Win Source Part Number 1051853-LC87F1HC8AUWA-2H
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless
Ultra Librarian 3D Model Ultra Librarian LC87F1HC8AUWA-2H CAD Model

Description

ON Semiconductor LC87F1HC8AUWA-2H Microcontroller

The ON Semiconductor LC87F1HC8AUWA-2H is a high-performance 8-bit microcontroller designed for a wide range of applications requiring efficient power management and robust operation. This microcontroller is an integral part of ON Semiconductor's extensive lineup of semiconductor solutions that cater to the needs of modern electronic systems.

At the heart of the LC87F1HC8AUWA-2H is an advanced 8-bit CPU core that delivers the perfect balance between power consumption and processing capability. The device operates at a voltage range from 2.7V to 5.5V, making it suitable for battery-operated devices and other low-power applications. The microcontroller's clock speed is optimized to ensure responsive performance while maintaining energy efficiency.

This microcontroller is equipped with a generous 128KB of flash memory, providing ample space for application code and data storage. The 10KB of RAM further complements the system's memory architecture, allowing for smooth execution of complex tasks and buffering of critical data.

Connectivity and interfacing are key strengths of the LC87F1HC8AUWA-2H. It features multiple communication interfaces, including UART, SPI, and I2C, enabling seamless integration with peripherals and other microcontrollers. Additionally, the device boasts a variety of input/output ports that allow for flexible connection to sensors, actuators, and other electronic components.

The microcontroller also comes with an array of built-in peripherals that enhance its functionality. These include an 8-channel 10-bit A/D converter, which is essential for interfacing with analog sensors and converting their signals into digital data. A real-time clock (RTC) is also present, providing accurate timekeeping capabilities that are crucial for time-sensitive applications.

ON Semiconductor has taken care to ensure the LC87F1HC8AUWA-2H is not just powerful but also reliable. It features a watchdog timer to prevent system hang-ups, and its low-voltage detection circuitry safeguards the microcontroller against power supply irregularities.

In summary, the LC87F1HC8AUWA-2H from ON Semiconductor is a versatile and reliable microcontroller that offers an excellent solution for designers looking for a cost-effective yet powerful component to drive their electronic projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,375 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess