EN
  • EN
  • DE

LC87F5WC8AVU-QIP-H

Part No LC87F5WC8AVU-QIP-H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100QIPE / MCU 8-bit CISC 128KB Flash 3.3V/5V 100-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART
Peripherals PWM, WDT
Number of I/O 88
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.2 V ~ 5.5 V
Data Converters A/D 15x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-BQFP
Manufacturer Package 100-QIPE (20x14)
Win Source Part Number 778363-LC87F5WC8AVU-QIP-H
Popularity Medium
Supply and Demand Status Limited
Family Name LC87F5WC8
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LC87F5WC8AVU-QIP-H CAD Model

Description

The ON Semiconductor LC87F5WC8AVU-QIP-H is a highly integrated microcontroller designed for applications requiring a balance between performance and power efficiency. This microcontroller is part of the LC87 family, which is well-known for its robust architecture, ease of use, and versatile feature set, making it suitable for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: The LC87F5WC8AVU-QIP-H is built around a high-performance 8-bit CPU core, providing the computational power necessary for complex algorithms and control tasks.
  • Memory: It comes equipped with a generous amount of on-chip memory, including flash memory for program storage and RAM for data processing, facilitating efficient operation and minimizing the need for external memory components.
  • Peripherals: A range of built-in peripherals enhances the microcontroller's capabilities. These include digital I/O ports, analog-to-digital converters (ADCs), timers, and communication interfaces such as SPI, I2C, and UART, which allow for easy integration with sensors, actuators, and other microcontrollers or processors.
  • Power Management: The device features advanced power management options that enable low-power operation modes, helping to reduce power consumption and extend battery life in portable applications.
  • Package: The LC87F5WC8AVU-QIP-H is available in a QIP (Quad Inline Package), which is designed for easy mounting on printed circuit boards and is suitable for high-density mounting requirements.

Applications

The versatility of the LC87F5WC8AVU-QIP-H makes it an ideal choice for a plethora of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Power management systems

ON Semiconductor's commitment to quality and reliability is evident in the LC87F5WC8AVU-QIP-H microcontroller, which is designed to meet the stringent requirements of the most demanding applications. With its powerful feature set and flexible design, this microcontroller is poised to drive innovation and efficiency in a wide array of products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9166 $57.4980
65+ $1.5726 $102.2190
100+ $1.5235 $152.3500
140+ $1.4743 $206.4020
180+ $1.4252 $256.5360
235+ $1.2778 $300.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess