EN
  • EN
  • DE

LC87F6AC8A

Part No LC87F6AC8A
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 15x8b
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 100-PQFP/QIP (20x14)
Win Source Part Number 070818-LC87F6AC8A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F6AC8A CAD Model

Description

ON Semiconductor LC87F6AC8A Microcontroller

The LC87F6AC8A is a highly integrated 8-bit microcontroller from ON Semiconductor that is designed to offer a balanced combination of performance, power efficiency, and versatile features for a wide range of applications. This microcontroller is part of ON Semiconductor's LC87 family, known for their reliability and robustness in operation.

Key Features

  • Core: The LC87F6AC8A operates with an advanced 8-bit CPU core, providing efficient processing capabilities for control-oriented tasks.
  • Memory: It comes with ample memory resources, including a sizeable amount of on-chip Flash memory for program storage and RAM for data manipulation, supporting complex applications and reducing the need for external memory components.
  • Clock System: A flexible clock system supports multiple modes of operation, allowing the device to balance between performance and power consumption based on application requirements.
  • Peripherals: A rich set of integrated peripherals including timers, serial communication interfaces, and ADCs (Analog-to-Digital Converters) enhance functionality and enable the microcontroller to interface with a variety of sensors and actuators.
  • Power Management: The LC87F6AC8A features advanced power management options that help in reducing power consumption during idle or low-activity states, making it suitable for battery-powered applications.
  • I/O Ports: It boasts a number of configurable I/O ports that allow it to handle multiple input and output operations, which is critical for embedded systems that interact with the external environment.
  • Development Support: ON Semiconductor provides a comprehensive development ecosystem for the LC87F6AC8A, including development tools, software libraries, and documentation, facilitating rapid development and deployment of applications.

Applications

The versatile nature of the LC87F6AC8A microcontroller makes it an ideal choice for a variety of applications, such as consumer electronics, automotive systems, industrial controls, and IoT devices. Its ability to operate in demanding environments and its rich feature set enable developers to create sophisticated and reliable systems.

Overall, the ON Semiconductor LC87F6AC8A microcontroller is a powerful and efficient solution for designers looking to implement a cost-effective, high-performance microcontroller in their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.8590 $79.8590
2+ $65.5255 $131.0510
3+ $63.4776 $190.4328
4+ $61.4298 $245.7192
5+ $59.3820 $296.9100
7+ $53.2397 $372.6779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess