EN
  • EN
  • DE

LC898123XC-VH

Part No LC898123XC-VH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 2.6V-3.6V 35WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (6)
Interface Parallel
Technology CMOS
Applications Image Stabilization
Supply Voltage (V) 2.6V ~ 3.6V
Voltage - Load 2.7V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 35-XFBGA, WLCSP
Supplier Device Package 35-WLCSP (3.39x2.3)
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802088-LC898123XC-VH
Ultra Librarian 3D Model Ultra Librarian LC898123XC-VH CAD Model

Description

ON Semiconductor LC898123XC-VH: A Cutting-Edge Camera Module Actuator Driver

The LC898123XC-VH from ON Semiconductor is a sophisticated actuator driver designed for precision control in camera modules, particularly those found in smartphones, digital cameras, and video cameras. This driver IC is tailored to drive voice coil motors (VCMs), enabling fast and accurate autofocus (AF) and optical image stabilization (OIS) functions.

Equipped with an advanced digital signal processor (DSP), the LC898123XC-VH provides a high level of integration, reducing the need for external components and simplifying the design process for camera module manufacturers. The DSP core is responsible for real-time processing, which ensures smooth and responsive control over the VCM movements for both AF and OIS.

The LC898123XC-VH boasts a compact form factor, making it an ideal choice for the space-constrained environments of modern mobile devices. Despite its small size, it does not compromise on performance and provides a robust feature set, including:

  • High-speed I2C interface for quick communication with the host processor.
  • On-chip non-volatile memory (NVM) for storing calibration data and firmware, which enables the device to retain critical information even when powered off.
  • Integrated 10-bit analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for precise control signal processing.
  • Programmable pulse width modulation (PWM) outputs for flexible VCM driving.

The LC898123XC-VH also emphasizes power efficiency, a critical factor for battery-operated devices. Its low-power operation helps to extend the battery life of the end product, while its built-in power-on reset function ensures reliable performance across varying power conditions.

For developers and designers, ON Semiconductor provides comprehensive support, including reference designs and technical documentation, to facilitate the integration of the LC898123XC-VH into various applications. With its high level of integration, power efficiency, and advanced control features, the LC898123XC-VH stands out as a top-tier solution for next-generation camera module designs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Monolithic Power Systems Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2975 $59.3550
43+ $2.7050 $116.3150
67+ $2.6207 $175.5869
92+ $2.5364 $233.3488
118+ $2.4521 $289.3478
158+ $2.1980 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess