EN
  • EN
  • DE

LE24162LBXA-SH

Part No LE24162LBXA-SH
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.8x1.2)
Base Product Number LE24162
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1340995-LE24162LBXA-SH
Ultra Librarian 3D Model Ultra Librarian LE24162LBXA-SH CAD Model

Description

ON Semiconductor LE24162LBXA-SH Overview

The LE24162LBXA-SH is an advanced, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) component designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is ideal for applications requiring data storage that can be electronically erased and reprogrammed, both in-circuit and in-system, across a wide range of operating conditions.

Key Features

  • Memory Capacity: The LE24162LBXA-SH offers a substantial storage capacity, making it suitable for storing configuration data, calibration constants, and other application-specific information.
  • Write Endurance: This EEPROM device is built for reliability, with a high write endurance that ensures data integrity and stability over extensive write cycles.
  • Data Retention: Users can trust the long-term retention of their data, thanks to the robust data retention characteristics of the LE24162LBXA-SH.
  • Interface: It features a user-friendly interface that allows for seamless integration with a wide range of microcontrollers and processors.
  • Operating Conditions: The device is designed to operate under a broad spectrum of conditions, ensuring consistent performance across different environmental factors.

Applications

The versatility of the LE24162LBXA-SH EEPROM makes it a perfect fit for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Consumer electronics
  • Telecommunications equipment

Product Specifications

The LE24162LBXA-SH is designed with the following specifications:

  • Package: The device comes in a robust package that ensures its durability and ease of mounting on printed circuit boards (PCBs).
  • Temperature Range: It operates effectively within a specified temperature range, accommodating various environmental conditions.
  • Supply Voltage: The EEPROM operates on a standard voltage supply, making it compatible with common system power requirements.

With its combination of high endurance, large storage capacity, and ease of use, the LE24162LBXA-SH from ON Semiconductor is a reliable choice for designers and engineers looking for a memory solution that will enhance the functionality and flexibility of their electronic systems.

You May Also Be Interested in

STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess