EN
  • EN
  • DE

UESD6.0DT5G

Part No UESD6.0DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 6VWM SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 6V (Max)
Minimum Breakdown Voltage 7V
Applications Automotive
Capacitance @ Frequency 34pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-723
Win Source Part Number 104958-UESD6.0DT5G
Family Name UESD6.0D
Introduction Date April 07, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UESD6.0DT5G CAD Model

Description

The UESD6.0DT5G is a cutting-edge ESD protection device manufactured by ON Semiconductor, a leader in semiconductor-based solutions. This product is specifically designed to safeguard sensitive electronic components against electrostatic discharge (ESD), which can cause irreversible damage to electronic equipment.

Key Features

  • Bi-directional ESD protection: The UESD6.0DT5G provides protection for electronic circuits from ESD in both directions, ensuring comprehensive coverage for sensitive nodes.
  • Low clamping voltage: With a low clamping voltage, this device quickly responds to ESD events, minimizing the risk of damage to the protected component by limiting the voltage spike.
  • Low leakage current: The device is designed to have a minimal leakage current, which is critical for maintaining battery life and reducing power consumption in portable applications.
  • Small package size: The UESD6.0DT5G comes in a compact SOT-723 package, which is ideal for space-constrained applications without compromising on performance.
  • ISO 7637-2 & IEC 61000-4-2 compliance: The product meets the stringent requirements of automotive and industrial standards for ESD protection, ensuring reliability in harsh environments.

Applications

The UESD6.0DT5G is versatile and can be used in a variety of applications where ESD protection is critical. These include:

  • Portable electronics
  • Automotive electronics
  • Industrial controls
  • Computer peripherals
  • Communication systems

Technical Specifications

The UESD6.0DT5G has a working voltage of 6.0V, making it suitable for protecting a wide range of electronic circuits. Its response time is incredibly fast, providing immediate protection upon detection of an ESD event. The device is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Conclusion

ON Semiconductor's UESD6.0DT5G is an excellent choice for designers looking to incorporate robust ESD protection into their electronic systems. With its low clamping voltage, low leakage current, compact size, and compliance with international standards, it offers a high level of performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,733 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess