EN
  • EN
  • DE
  • IT

M27C256B-20F1

Part No M27C256B-20F1
Manufacturer STMicroelectronics
Catalog Memory
Description Uvprom, 32KX8, 150NS, Cmos, CDIP28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 20 ns
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 256 kB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1073524-M27C256B-20F1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256B-20F1 CAD Model

Description

STMicroelectronics M27C256B-20F1 EPROM

The M27C256B-20F1 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This memory chip is designed to offer a flexible and reliable storage solution for a wide array of applications, including embedded systems, automotive industries, and various electronics requiring firmware or data storage that can be updated.

Key Features

  • Memory Capacity: The device boasts a substantial 256 Kbit storage capacity, allowing ample space for code or data that needs to be retained without power.
  • Access Time: With an access time of 200 ns (nanoseconds), the M27C256B-20F1 offers swift read operations, making it suitable for high-performance systems where speed is crucial.
  • Programming Voltage: The standard programming voltage of 12.5V enables reliable writing to the EPROM, ensuring data integrity and stability.
  • Package: Encased in a 28-pin Ceramic DIP (Dual In-line Package), the M27C256B-20F1 is designed for durability and easy integration into various circuit board layouts.
  • Erase Cycle: The chip can be electrically erased and reprogrammed, providing flexibility for updates and changes to the stored data. UV light can erase the data, allowing for reuse and reprogramming.
  • Temperature Range: It operates within a temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.

Applications

The versatility of the M27C256B-20F1 EPROM makes it an ideal choice for applications that require data or code to be updated periodically, such as:

  • Embedded systems and microcontroller-based applications
  • Automotive electronics and engine control units
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

STMicroelectronics' commitment to quality ensures that the M27C256B-20F1 EPROM meets the high standards required for professional electronics design and deployment. With its robust feature set and flexible applications, this EPROM is a reliable choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess