EN
  • EN
  • DE

LE25U20AQG

Part No LE25U20AQG
Manufacturer ON Semiconductor
Description Serial Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1195974-LE25U20AQG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE25U20AQG CAD Model

Description

ON Semiconductor LE25U20AQG Overview

The ON Semiconductor LE25U20AQG is a high-performance, 2-Mbit Serial Flash memory device that provides a reliable and efficient storage solution for a wide range of applications. This compact, low-voltage chip is designed with advanced features to meet the rigorous demands of modern electronic systems.

Key Features

  • Memory Capacity: The LE25U20AQG offers a storage capacity of 2 Mbits, which is ideal for storing boot code, firmware, and other critical data.
  • Serial Interface: Equipped with an SPI-compatible serial interface, the device ensures high-speed data transfer and simple integration into various system designs.
  • Operating Voltage: The device operates at a low voltage range of 2.5V to 3.6V, making it suitable for battery-powered and portable applications.
  • High Reliability: With its robust design, the LE25U20AQG is built to withstand harsh conditions and provide a stable storage medium with endurance and data retention characteristics.
  • Efficient Performance: Fast read speeds and efficient write operations contribute to the overall performance of the device, ensuring quick access to data when needed.

Applications

The versatility of the LE25U20AQG makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Mobile Devices
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Medical Devices
  • Industrial Automation
  • Automotive Systems

Environmental and Quality Standards

ON Semiconductor is committed to delivering high-quality products that comply with environmental standards. The LE25U20AQG is manufactured with this commitment in mind, ensuring that it meets various industry standards for quality and environmental responsibility.

Conclusion

The LE25U20AQG from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a non-volatile memory component into their systems. With its high-speed serial interface, low operating voltage, and robust design, this 2-Mbit Serial Flash memory device is an excellent choice for a multitude of electronic applications where space and power are at a premium.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess