Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Wavelength 940nm
Voltage - Forward (Vf) 1.7V
Viewing Angle 16°
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-46-2 Lens Top Metal Can
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1195999-LED56
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LED56 CAD Model

Description

ON Semiconductor LED56 - Innovative Lighting Solution

The LED56 from ON Semiconductor is a state-of-the-art lighting component that stands out for its superior efficiency and performance. This product is designed for a wide range of applications, from residential and commercial lighting to specialized industrial uses. With its robust design and cutting-edge technology, the LED56 offers an exceptional lifespan and energy savings, making it an ideal choice for environmentally conscious consumers and businesses.

Key Features

  • High Luminous Efficacy: The LED56 boasts a high lumen output per watt, providing bright illumination while using less power, resulting in lower energy bills and reduced carbon footprint.
  • Long Lifespan: With an impressive lifespan, this LED reduces the need for frequent replacements, offering both cost savings and convenience.
  • Excellent Color Rendering: The LED56 provides exceptional color rendering, ensuring that colors are seen as they are meant to be, which is particularly important in retail and display applications.
  • Dimmable: This LED is compatible with various dimming systems, allowing for adjustable lighting levels to create the perfect ambiance for any setting.
  • Robust Design: Built to withstand harsh conditions, the LED56 is durable and reliable, ensuring consistent performance even in challenging environments.
  • Environmentally Friendly: Free of hazardous materials, such as mercury, this LED is a safer and more sustainable choice for lighting solutions.

Applications

The versatility of the LED56 makes it suitable for a diverse array of lighting applications, including:

  • General lighting for homes, offices, and public spaces
  • Accent and task lighting for focused illumination
  • Architectural and outdoor lighting for aesthetic and functional purposes
  • Specialized industrial applications requiring robust and efficient lighting

The LED56 from ON Semiconductor is more than just a light source; it's an investment in energy efficiency, quality lighting, and sustainability. Whether upgrading existing fixtures or designing new spaces, the LED56 offers a superior lighting solution that meets the demands of modern applications.

You May Also Be Interested in

Unitpower Technology Limited
N-Ch 30V Fast Switching MOSFETs
Need more? Email Us
ECAD model for US3400
OSRAM Opto Semiconductors Inc.
Lowest to $1.4419
ECAD model for SFH4651-Z
Lite-On Inc.
Property of Lite-On Only | EMITTER IR 940NM 150MA RADIAL
Need more? Email Us
ECAD model for LTE-2872U
OSRAM Opto Semiconductors Inc.
Lowest to $0.5437
ECAD model for SFH4240
ON Semiconductor
GAAS INFRARED EMITTIN DIODE | EMITTER IR 940NM 100MA TO-46
Need more? Email Us
ECAD model for LED55CF
Sharp Microelectronics
Low Peak Forward Voltage Type Φ 5 Resin Mold Package Infrared Emitting Diodes
Need more? Email Us
ECAD model for GL560
Sharp Microelectronics
Ultra-compact Chip Part Type Infrared Emitting Diodes | EMITTER IR 950NM 50MA SMD
Lowest to $0.4056
ECAD model for GL610T
Bivar Inc.
EMITTER UV 390NM 20MA RADIAL / Ultraviolet (UV) Emitter 390nm 3.4V 20mA 15° Radial
Need more? Email Us
ECAD model for UV3TZ-390-15
Everlight Electronics Co Ltd
Top Infrared LED | EMITTER IR 940NM 65MA SMD
Lowest to $0.0482
ECAD model for IR67-21C/TR8

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention