EN
  • EN
  • DE

LM239DR2

Part No LM239DR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Quad Single Supply Comparators | IC COMP QUAD SGL SUPPLY 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Current - Quiescent (Maximum) 2.5mA
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LM239
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197201-LM239DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM239DR2 CAD Model

Description

The ON Semiconductor LM239DR2 is a high-precision quad differential comparator designed to operate over a wide range of voltages, from a single power supply of 2.0V to 36V or dual supplies of ±1.0V to ±18V. This versatile component is widely used in industrial, automotive, and consumer applications where the need for reliable and accurate voltage comparison is paramount.

Key Features:

  • Wide Voltage Range: Compatible with various power supply voltages for flexible usage across different systems.
  • Low Supply Current: Optimized for low-power consumption, making it suitable for battery-operated devices.
  • Common Mode Input Voltage Range: Includes ground, enhancing the comparator's versatility in single supply applications.
  • Differential Input Voltage Range: Equal to the power supply voltage, providing a broad operating window for the device.
  • Output Compatibility: Designed to interface with TTL, MOS, and CMOS, the LM239DR2 can be easily integrated into a wide array of digital systems.
  • Fast Response Time: Ensures quick and accurate signal processing, critical for high-speed applications.

Applications:

The LM239DR2 is suitable for a multitude of applications including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Motor controllers
  • Window detectors
  • Level shifters
  • Alarm systems
  • Consumer electronics

Package and Quality:

ON Semiconductor provides the LM239DR2 in an SOIC-14 package, ensuring compact size and ease of mounting on printed circuit boards. The device is manufactured under ON Semiconductor's stringent quality control standards, ensuring high reliability and performance consistency.

Conclusion:

The LM239DR2 from ON Semiconductor is a robust and reliable quad differential comparator that offers precision voltage comparison for a wide array of applications. Its compatibility with various power supplies, low power consumption, and fast response time make it an essential component for designers looking to create efficient and high-performing electronic systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1196 $50.2320
1,020+ $0.0982 $100.1640
1,580+ $0.0951 $150.2580
2,175+ $0.0920 $200.1000
2,810+ $0.0890 $250.0900
3,760+ $0.0798 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,055 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess