EN
  • EN
  • DE

TSX3702IDT

Part No TSX3702IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 10pA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 8µA
CMRR, PSRR (Typ) 85dB CMRR, 89dB PSRR
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number TSX3702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357466-TSX3702IDT
Ultra Librarian 3D Model Ultra Librarian TSX3702IDT CAD Model

Description

The TSX3702IDT is a dual operational amplifier (op-amp) produced by STMicroelectronics, designed to offer a perfect blend of precision performance and power efficiency. This op-amp is part of STMicroelectronics' renowned TSX series, which is characterized by its advanced features and robustness, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: The TSX3702IDT is optimized for low-voltage operations and conserves energy with a typical low-power consumption of only 29 µA at 5V, making it ideal for battery-powered devices.
  • High Precision: With an input offset voltage as low as 200 µV and a high open-loop gain, this op-amp delivers accurate signal amplification and is suitable for precision applications.
  • Wide Operating Voltage Range: It operates across a wide supply voltage range from 2.7V to 16V, offering flexibility in various circuit designs.
  • Stability: The TSX3702IDT is stable with capacitive loads up to 500 pF, which ensures reliable performance in feedback loop configurations.
  • Low Input Bias Current: The device features a low input bias current, which is typically 1 pA, reducing errors in high-impedance circuitry.

Applications

The TSX3702IDT is a versatile op-amp that can be used in a multitude of applications, such as:

  • Sensor interfaces
  • Battery-powered and portable devices
  • Analog filters
  • Medical instrumentation
  • Automotive electronics

Package and Quality

The TSX3702IDT comes in a small outline package (SO-8), which is suitable for compact PCB layouts. Additionally, it is designed to meet the stringent requirements of industrial and automotive standards, ensuring high reliability and performance under various environmental conditions.

With its combination of precision, low power, and wide operating voltage range, the TSX3702IDT from STMicroelectronics is an excellent choice for designers looking to optimize their circuit designs without compromising on quality or efficiency.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7855 $53.5650
70+ $1.4650 $102.5500
110+ $1.4193 $156.1230
150+ $1.3735 $206.0250
190+ $1.3277 $252.2630
255+ $1.1904 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess