EN
  • EN
  • DE

LM239NG

Part No LM239NG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP QUAD SGL SUPPLY 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 041068-LM239NG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM239NG CAD Model

Description

ON Semiconductor LM239NG Quadruple Differential Comparator

The LM239NG is a versatile and highly reliable quadruple differential comparator designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This precision device is engineered to provide consistent performance and is suitable for a variety of applications that require voltage comparison. The LM239NG is part of the industry-standard LMx39x series of comparators, renowned for their reliability and ease of use.

This comparator is characterized by its ability to compare the voltage at two inputs and determine which is higher, providing a digital output to indicate the result. It features four independent comparator circuits in a single package, making it an efficient choice for systems that require multiple comparing units without the need for additional space on the circuit board.

The LM239NG operates over a wide voltage range from 2V to 36V and can also handle a dual supply voltage, which can range from ±1V to ±18V. This flexibility makes it suitable for a broad spectrum of applications, from industrial control systems to automotive electronics, and from power management to data processing systems.

Key specifications of the LM239NG include a low input bias current, low input offset current, and low offset voltage, which contribute to its accurate performance. It also features an open-collector output, which allows for wired-AND connections and makes it possible to connect the output from several comparators into a single load.

The device is packaged in a 14-pin DIP (Dual In-line Package), ensuring easy integration into a wide range of electronic circuits. It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

With its robust design and precise operation, the ON Semiconductor LM239NG is an excellent choice for designers looking for a high-quality, cost-effective comparator solution for their electronic designs. Its ease of use, combined with ON Semiconductor's reputation for quality, makes the LM239NG a go-to component for applications requiring accurate voltage comparisons.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess