EN
  • EN
  • DE

LM2575TV-ADJG

Part No LM2575TV-ADJG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.75V
Voltage Input MAX 40V
Output Voltage 1.23V
Output Voltage MAX 37V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 1197394-LM2575TV-ADJG
Manufacturer Homepage www.onsemi.com
Family Name LM2575
Introduction Date July 19, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575TV-ADJG CAD Model

Description

ON Semiconductor LM2575TV-ADJG Adjustable Voltage Regulator

The LM2575TV-ADJG from ON Semiconductor is a versatile and robust adjustable voltage regulator designed to cater to a wide range of power supply applications. This highly efficient integrated circuit (IC) is capable of delivering up to 1A of output current with an adjustable output voltage range from 1.23V to 37V, which allows for flexibility in customizing the voltage supplied to various electronic components.

The device implements a simple and elegant step-down (buck) regulator topology, which ensures that the conversion from higher input voltage to a lower regulated output voltage is carried out with maximum efficiency, making it an ideal choice for applications where power efficiency is crucial. The LM2575TV-ADJG operates at a fixed switching frequency of 52kHz, which provides an optimal balance between efficiency, component size, and cost.

One of the key features of the LM2575TV-ADJG is its ease of use. It requires a minimal number of external components to create a complete power supply solution. A standard series of inductors and capacitors are all that is needed to use this IC effectively. Additionally, its thermal shutdown and current limit features provide built-in protection for the IC and the power system, enhancing the overall reliability and longevity of the application it is used in.

The regulator is housed in a TO-220-5 package, which is known for its ability to dissipate heat effectively. This characteristic is particularly important for power regulation applications where thermal performance can significantly impact the stability and performance of the electronic system.

Applications for the LM2575TV-ADJG range from simple power supplies to complex industrial, automotive, and consumer electronics where a reliable and efficient power source is necessary. Its adjustable output voltage feature makes it extremely versatile, allowing it to be used in custom circuits tailored to specific voltage requirements.

Overall, the LM2575TV-ADJG adjustable voltage regulator from ON Semiconductor stands out as a reliable, efficient, and user-friendly solution for a wide array of power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8229 $50.8122
44+ $2.3163 $101.9172
67+ $2.2439 $150.3413
93+ $2.1715 $201.9495
120+ $2.0991 $251.8920
160+ $1.8820 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess