EN
  • EN
  • DE

LM2904DR2G

Part No LM2904DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SOIC / Op Amp Dual GP ±16V/32V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018960-LM2904DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM2904
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China, Czech Republic, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM2904DR2G CAD Model

Description

ON Semiconductor LM2904DR2G Dual Operational Amplifier

The ON Semiconductor LM2904DR2G is a high-quality dual operational amplifier (op-amp) that is widely used in a variety of electronic applications. This integrated circuit is designed to offer a perfect balance between performance and cost, making it a popular choice for designers and engineers. The LM2904DR2G is characterized by its low power consumption, wide bandwidth, and high input impedance, which makes it suitable for battery-powered devices, sensor amplifiers, and many other electronic circuits.

The LM2904DR2G comes in an 8-pin SOIC package, which is ideal for space-constrained applications. It operates over a wide range of supply voltages, from 3V to 32V for single supply, or ±1.5V to ±16V for dual supply configurations, providing flexibility in various power environments. Additionally, the device features a common-mode input voltage range that includes ground, making it particularly useful for single-supply operations.

Key specifications of the LM2904DR2G include a typical open-loop gain of 100 dB, which ensures a high level of amplification. The device also boasts a low input bias current, typically 45 nA, which minimizes errors in high impedance buffering applications. Its output voltage range also extends to ground, delivering a full swing output which is essential for maximizing signal dynamics in single-supply operations.

The LM2904DR2G is also designed with protection features in mind. It includes short-circuit protection and its inputs and outputs can withstand being exposed to power supply voltages without damage, providing robustness and reliability in challenging conditions. Furthermore, the device's low total harmonic distortion (THD) makes it suitable for audio applications where signal fidelity is critical.

In summary, the ON Semiconductor LM2904DR2G is a versatile and reliable dual operational amplifier that offers excellent performance for a wide range of applications. Its low power requirements, wide bandwidth, and robust protection features make it an ideal choice for designers looking for an op-amp that can deliver consistent results in both simple and complex electronic circuits.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0511 $50.0780
2,090+ $0.0479 $100.1110
3,240+ $0.0463 $150.0120
4,655+ $0.0430 $200.1650
6,040+ $0.0414 $250.0560
7,540+ $0.0398 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485,000 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess