EN
  • EN
  • DE

TPS2224PWPR

Part No TPS2224PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTRFACE SWITCH 24-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 055471-TPS2224PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2224PWPR CAD Model

Description

Product Overview: TPS2224PWPR by Texas Instruments

The TPS2224PWPR is a highly integrated Power Distribution Switch designed by the renowned semiconductor company, Texas Instruments (TI). This advanced component is specifically engineered to provide a compact and efficient solution for managing power distribution in portable and battery-powered devices. The TPS2224PWPR is part of TI's extensive portfolio of power management integrated circuits, which are known for their reliability and performance.

Key Features

  • Dual-Slot Power Interface Switch: The TPS2224PWPR is capable of handling two independent slots, making it a versatile choice for systems with multiple peripherals or card slots.
  • Programmable Current Limit: Users can set a precise current limit to protect the system from overcurrent conditions, ensuring safe operation and extending the lifespan of the device.
  • Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature that prevents damage from overheating, further enhancing system reliability.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch remains off if the supply voltage drops below a specific threshold, preventing erratic operation.
  • Fast Transient Response: The TPS2224PWPR is designed to quickly respond to changes in load conditions, maintaining stable operation throughout.
  • High-Side MOSFET Switch: The high-side switching configuration allows for seamless power distribution without the need for external diodes or components.

Applications

The TPS2224PWPR is ideal for a range of applications where efficient power distribution and protection are critical. It is commonly used in:

  • Notebook and laptop computers
  • USB hubs and peripherals
  • Portable equipment
  • Hot-swap supplies

Quality and Support

As with all Texas Instruments components, the TPS2224PWPR is manufactured to the highest quality standards, ensuring consistent performance and longevity. Customers can also benefit from TI's extensive support network, which includes technical documentation, reference designs, and customer service to assist with any design challenges.

Overall, the TPS2224PWPR is a sophisticated power management solution that offers both flexibility and robustness for designers looking to optimize their power distribution systems in compact and portable devices.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess