EN
  • EN
  • DE

LM317BT

Part No LM317BT
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1.5 A Adjustable Output, Positive Voltage Regulator | IC REG LIN POS ADJ 1.5A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 1.5A
Current - Quiescent (Iq) 10mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number LM317B
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1198538-LM317BT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM317BT CAD Model

Description

ON Semiconductor LM317BT Adjustable Voltage Regulator

The ON Semiconductor LM317BT is a versatile and reliable adjustable voltage regulator designed to cater to a wide array of applications requiring a regulated power supply. This three-terminal positive regulator is capable of supplying in excess of 1.5 A over an output voltage range of 1.25 V to 37 V. It offers the convenience of adjustable output settings, which allows for flexible use in custom voltage requirements.

The LM317BT is the TO-220 package variant of the LM317 series, known for its ease of use and robust design. It features an internal current limiting, thermal overload protection, and safe area compensation, making it essentially indestructible in normal operation. The device's ability to operate with an excess of 1.5 A of output current makes it suitable for a broad spectrum of applications, from simple power supplies to complex automated systems.

Key features of the LM317BT include:

  • Output Voltage Range: Adjustable from 1.25 V to 37 V, providing the flexibility to be used in various applications.
  • Output Current: Capable of delivering more than 1.5 A, making it suitable for powering a range of devices.
  • Thermal Overload Protection: Ensures the regulator is protected from overheating, enhancing its reliability and longevity.
  • Internal Current Limiting: A built-in feature that prevents the device and the load from being damaged by excessive current.
  • Safe Area Compensation: Protects against a range of fault conditions, further ensuring the stability and safety of your application.
  • Standard TO-220 Package: Widely used and easy to integrate into various circuit designs.

Whether you're designing a power supply for consumer electronics, creating a custom voltage source for laboratory equipment, or implementing a regulated power system in an industrial setting, the LM317BT from ON Semiconductor is a trustworthy choice. Its combination of adjustability, protection features, and high current capability make it a go-to regulator for engineers and hobbyists alike.

With the LM317BT, ON Semiconductor continues its tradition of providing high-quality, reliable components suitable for a plethora of electronic applications, ensuring performance and durability.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4427 $50.9105
280+ $0.3632 $101.6960
430+ $0.3519 $151.3170
590+ $0.3405 $200.8950
760+ $0.3292 $250.1920
1,020+ $0.2951 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess