EN
  • EN
  • DE

LM317LZRPG

Part No LM317LZRPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Output Current 100mA
Operating Supply Current 10mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053653-LM317LZRPG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM317LZRPG CAD Model

Description

ON Semiconductor LM317LZRPG Adjustable Voltage Regulator

The LM317LZRPG from ON Semiconductor is a versatile and reliable adjustable voltage regulator designed for a wide array of applications. This three-terminal positive regulator is capable of supplying an excess of 100 mA over a 1.2V to 37V output range, providing designers with a flexible solution for custom voltage regulation scenarios.

Key Features

  • Output Voltage Range: Adjustable from 1.2V to 37V with a guaranteed 1.5% output voltage tolerance at 25°C.
  • Output Current: Capable of delivering 100 mA of load current with an additional overhead for circuit design flexibility.
  • Line Regulation: Typically 0.01% per volt, ensuring minimal voltage fluctuation with changes in input voltage.
  • Load Regulation: Typically 0.1%, maintaining steady output even with changes in the load.
  • Thermal Overload Protection: Internal circuitry protects the device from overheating. It temporarily shuts down when the maximum operating temperature is exceeded.
  • Safe Area Compensation: Makes the device stable with capacitive loads.
  • Package: Available in a TO-92 package, which is well-suited for space-constrained applications.

Applications

The LM317LZRPG is a highly adaptable component that can be used in a variety of electronic circuits. It is particularly useful for creating custom power supplies, battery chargers, and linear regulators. Its ability to handle a broad range of input voltages and output loads makes it an excellent choice for projects that require a stable and adjustable power source.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LM317LZRPG is no exception. It is designed to meet rigorous standards, ensuring high reliability and performance in both commercial and industrial environments. Whether you're designing consumer electronics, industrial machinery, or automotive systems, this adjustable voltage regulator is a compact, efficient, and durable choice that won't let you down.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1750 $58.6250
805+ $0.1437 $115.6785
1,245+ $0.1392 $173.3040
1,720+ $0.1347 $231.6840
2,220+ $0.1302 $289.0440
2,975+ $0.1167 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess