EN
  • EN
  • DE
  • IT

LM317MABDTRKG

Part No LM317MABDTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 1.2V to 37V 0.25A 3-Pin(2+Tab) DPAK T/R / IC REG LINEAR ADJ 0.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Output Current 500mA
Operating Supply Current 10mA
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 37 V
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 019042-LM317MABDTRKG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM317MAB
Introduction Date November 03, 2005
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LM317MABDTRKG CAD Model

Description

The ON Semiconductor LM317MABDTRKG is a versatile and highly reliable adjustable voltage regulator designed for a wide range of applications. This regulator is capable of providing an adjustable output voltage that can be set from 1.25V to 37V with the use of external resistors R1 and R2. The device is capable of delivering up to 500 mA of load current, making it suitable for various electronic devices and projects.

Key Features

  • Output Voltage Range: Adjustable from 1.25V to 37V, which allows for flexibility in a wide array of applications.
  • Output Current: Capable of delivering up to 500 mA, which is sufficient for numerous small to medium power requirements.
  • Load Regulation: Maintains a stable output voltage despite variations in the load, ensuring reliable performance of the end application.
  • Line Regulation: Effectively compensates for changes in input voltage to provide a consistent output.
  • Thermal Overload Protection: Integrated safety feature that protects the device from damage due to excessive heat.
  • Current Limiting: Built-in current limiting feature helps prevent damage to the regulator and the connected load in the event of a fault or overload condition.
  • Package: Supplied in a D2PAK surface-mount package, which is suitable for automated PCB assembly processes and space-constrained applications.

Applications

The LM317MABDTRKG adjustable voltage regulator is ideal for a variety of applications, including:

  • Power supplies for analog and digital circuits
  • Battery chargers
  • Motor control systems
  • Automotive electronics
  • LED drivers
  • Adjustable current sources

With its excellent regulation characteristics and protection features, the LM317MABDTRKG from ON Semiconductor is a reliable choice for designers looking for a flexible and robust voltage regulation solution. Its ease of use and widespread industry acceptance make it an essential component for both prototyping and production runs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1458 $50.3010
840+ $0.1196 $100.4640
1,295+ $0.1159 $150.0905
1,785+ $0.1122 $200.2770
2,310+ $0.1084 $250.4040
3,090+ $0.0972 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess