ON Semiconductor LM317MTD Adjustable Voltage Regulator
The LM317MTD from ON Semiconductor is a versatile and robust adjustable voltage regulator designed for a variety of applications. This three-terminal positive regulator is capable of supplying in excess of 1.5A over an output voltage range of 1.25V to 37V. It offers exceptional ease of use and flexibility by providing an output voltage that is easily adjustable via two external resistors.
Key Features
- Output Voltage Range: Adjustable from 1.25V to 37V, which allows for a wide range of uses in different circuits.
- Output Current: Capable of delivering 1.5A of continuous output current, which is suitable for various power supply applications.
- Thermal Overload Protection: Safety feature that shuts down the regulator to prevent damage if it gets too hot.
- Current Limiting: Built-in current limiting to protect the device and the load from high current conditions.
- Versatility: Ideal for use in linear power supplies, constant current regulators, battery chargers, and adjustable power supplies.
- Package Type: Supplied in a TO-252 (DPAK) package that is suitable for surface mount technology and helps in saving space on PCBs.
Applications
The LM317MTD is widely used in a variety of applications thanks to its adjustable output voltage and current capabilities. Common applications include:
- Power supplies for a variety of electronic devices
- Post-regulation for switching supplies
- Battery chargers
- Motor control systems
- LED drivers
- DIY projects requiring a reliable and adjustable power source
Reliability and Performance
ON Semiconductor's commitment to quality ensures that the LM317MTD voltage regulator is a reliable component for your power management needs. With its built-in protection features and robust design, the LM317MTD is well-suited for challenging environments and applications where consistent performance is key.
Ordering Information
To order the LM317MTD or to obtain more information about this product, please visit the ON Semiconductor website or contact your local authorized distributor.