EN
  • EN
  • DE

LM385BZ-2.5G

Part No LM385BZ-2.5G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 80ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 30μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 206377-LM385BZ-2.5G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385BZ-2.5G CAD Model

Description

ON Semiconductor LM385BZ-2.5G Voltage Reference Diode

The ON Semiconductor LM385BZ-2.5G is a precision micro-power voltage reference diode designed to provide a stable 2.5V output voltage over a wide range of operating conditions. Engineered for ease of use and reliability, this voltage reference diode is an ideal choice for many applications where a stable reference voltage is crucial.

With its low dynamic impedance and a wide operating current range of 20µA to 20mA, the LM385BZ-2.5G ensures a stable voltage output even under varying load conditions. This makes it particularly well-suited for battery-powered devices where power efficiency is key, as well as for precision voltage regulation tasks in a broad array of electronic circuits.

Key Features:

  • Output Voltage: Fixed 2.5V with high accuracy
  • Operating Current: Suitable for a broad range of 20µA to 20mA
  • Low Dynamic Impedance: Ensures stable voltage under load
  • Temperature Coefficient: Typically 20ppm/°C for reliable performance over temperature variations
  • Package: Supplied in a TO-92 package for easy integration into a variety of circuit designs

The device's temperature-compensated design also boasts a low temperature coefficient, which means that the voltage reference remains consistent across a wide temperature range. This is particularly important in environments with fluctuating temperatures, ensuring that your application maintains precise voltage regulation regardless of external conditions.

Moreover, the LM385BZ-2.5G comes in a compact TO-92 package, which is widely used and favored for its ease of mounting on a printed circuit board (PCB). This small footprint allows designers to incorporate the device into space-constrained applications without having to compromise on performance.

Whether you're designing power supplies, portable instruments, or any other application that requires a reliable and precise voltage reference, the ON Semiconductor LM385BZ-2.5G is a solid choice that combines performance with practicality. Its robust design and consistent output make it a dependable component for your electronic projects.

For detailed specifications and application guidance, refer to the official datasheet provided by ON Semiconductor to ensure proper usage and integration of the LM385BZ-2.5G into your design.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5407 $59.4770
265+ $0.4437 $117.5805
405+ $0.4298 $174.0690
560+ $0.4160 $232.9600
720+ $0.4021 $289.5120
965+ $0.3605 $347.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess