EN
  • EN
  • DE

LM75DM-33R2

Part No LM75DM-33R2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SERIAL SWITCH/DIGITAL SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LM75
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 618012-LM75DM-33R2
Ultra Librarian 3D Model Ultra Librarian LM75DM-33R2 CAD Model

Description

ON Semiconductor LM75DM-33R2 Digital Temperature Sensor

The LM75DM-33R2 is a high-precision digital temperature sensor from ON Semiconductor, designed to offer an optimal solution for thermal management in a variety of applications. This compact and efficient sensor is a part of ON Semiconductor's extensive portfolio of temperature monitoring devices, providing both accuracy and reliability.

Key Features

  • Temperature Range: The LM75DM-33R2 operates over a wide temperature range from -55°C to +125°C, making it suitable for diverse environments.
  • Accuracy: It offers an excellent accuracy of ±2°C over the entire temperature range, ensuring precise temperature readings for critical applications.
  • Digital Interface: Equipped with an I2C/SMBus interface, it allows for easy integration into existing digital systems, providing a hassle-free communication with microcontrollers and other digital devices.
  • Programmable Resolution: The sensor's resolution is programmable from 9 to 12 bits, giving designers the flexibility to optimize the balance between resolution and measurement time.
  • Low Power Consumption: Designed with power efficiency in mind, the LM75DM-33R2 is ideal for battery-operated and power-sensitive applications.
  • Shutdown Mode: It also includes a shutdown mode that reduces power consumption when the sensor is not in active use.
  • Alarm Function: An integrated overtemperature alarm function can be set to alert the system in the event of temperature thresholds being exceeded, enhancing system safety.

Applications

The LM75DM-33R2's versatility makes it suitable for a wide range of applications, including:

  • Environmental monitoring and HVAC systems
  • Industrial controls and thermal protection systems
  • Electronic test and measurement equipment
  • Computer and server systems
  • Telecommunication and networking devices

ON Semiconductor's LM75DM-33R2 is packaged in a space-saving 8-pin MSOP package, which is ideal for space-constrained applications. With its robust design and ON Semiconductor's commitment to quality, this digital temperature sensor is a reliable choice for engineers and designers looking to enhance their thermal management solutions.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess