ON Semiconductor LM79L15ACDR2G Voltage Regulator
The LM79L15ACDR2G from ON Semiconductor is a fixed-output, negative voltage regulator designed to deliver a consistent -15V output with a maximum current of up to 100mA. This voltage regulator is part of the LM79 series, which is well-known for its reliability and efficiency in a wide range of applications. The device is housed in a compact SOIC-8 package, making it suitable for space-constrained applications.
Key Features
- Output Voltage: This component provides a fixed output voltage of -15V, which is ideal for various electronic circuits that require a stable negative voltage supply.
- Output Current: Capable of supplying up to 100mA of output current, it can support a range of low-power applications.
- Thermal Overload Protection: The regulator includes thermal shutdown capabilities that help prevent damage from overheating, ensuring long-term stability and reliability.
- Short-Circuit Protection: Built-in short-circuit protection safeguards the device and the application circuitry from potential damage due to output short circuits.
- Package Type: The SOIC-8 package is designed for optimal space-saving on printed circuit boards, making it a versatile choice for both commercial and industrial electronic designs.
Applications
The LM79L15ACDR2G is versatile and can be used in a variety of electronic applications, including:
- Power supplies for operational amplifiers
- Instrumentation and control systems
- Consumer electronics
- Analog circuits requiring negative voltage rails
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LM79L15ACDR2G is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device's robust design ensures that it maintains its performance over a wide range of operating conditions, including variations in temperature and supply voltage.
Whether you're designing power management systems, developing consumer electronics, or working on specialized instrumentation, the LM79L15ACDR2G from ON Semiconductor is a reliable choice for your negative voltage regulation needs.