EN
  • EN
  • DE

LMT324DR2G

Part No LMT324DR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 87014-LMT324DR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMT324DR2G CAD Model

Description

The LMT324DR2G is a high-performance quad operational amplifier (op-amp) produced by ON Semiconductor, designed to offer a perfect blend of features for a wide range of applications. This op-amp integrates four independent, high-gain, internally frequency-compensated amplifiers in a single package, making it a space-efficient solution for complex circuit designs.

Key Features

  • Supply Voltage Range: The LMT324DR2G operates at a supply voltage range from 3 V to 32 V, or ±1.5 V to ±16 V in split-supply applications, catering to a broad spectrum of power requirements.
  • Low Supply Current: With a low supply current of 700 μA, it is an excellent choice for battery-powered devices and energy-efficient applications.
  • Large Output Voltage Swing: The output voltage swing extends to within 1.5 V of the supply rails, ensuring maximum dynamic range in signal processing.
  • Input Common-Mode Voltage Range: The common-mode input voltage range includes ground, making it suitable for single-supply operations.
  • Wide Bandwidth: It offers a bandwidth of 1 MHz, which is ideal for handling a variety of signals in audio, data processing, and control systems.
  • Low Input Bias Current: The device has a typical input bias current of 45 nA, which is beneficial for high-impedance sensor interfaces and precision applications.

Applications

The versatility of the LMT324DR2G makes it a prime candidate for integration into a wide array of electronic systems. Some of its typical applications include:

  • Sensor interfaces
  • DC gain blocks
  • Active filters
  • General-purpose amplification
  • Signal conditioning
  • Battery-powered equipment
  • Automotive electronics

Package and Quality

The LMT324DR2G is offered in a compact 14-SOIC package, allowing for high-density mounting on printed circuit boards. ON Semiconductor ensures high-quality standards, and the device is RoHS compliant, adhering to environmental and safety regulations.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the LMT324DR2G by ON Semiconductor provides the reliability and performance required to meet the challenges of modern circuit design.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Infineon Technologies
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess