EN
  • EN
  • DE

LMV822

Part No LMV822
Manufacturer ON Semiconductor
Description Single, Dual, Quad Low Voltage, Rail-to-Rail Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1202274-LMV822
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV822 CAD Model

Description

The ON Semiconductor LMV822 is a high-performance, precision operational amplifier that offers a perfect blend of features for a wide range of applications. Designed to provide optimal performance in low voltage and low power systems, the LMV822 is an ideal choice for battery-powered devices, portable equipment, and other applications where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The LMV822 operates at a supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 220 μA per channel, the LMV822 helps to extend battery life in portable applications.
  • High Precision: This operational amplifier boasts a low input offset voltage and low noise, ensuring high accuracy in signal amplification and conditioning.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making the LMV822 versatile in single-supply applications.
  • Stable with Capacitive Loads: The design of the LMV822 provides stability when driving capacitive loads, a common requirement in analog filter applications.

Applications

The LMV822 is well-suited for a variety of applications, including:

  • Sensor Interfaces
  • Battery-Powered Devices
  • Portable Instrumentation
  • Analog Filters
  • Active Filters
  • Data Acquisition Systems

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the LMV822 is no exception. It is designed to meet the stringent requirements of industrial and consumer applications. With its low input bias current and wide operating temperature range, the LMV822 maintains consistent performance across a variety of conditions.

Whether you are designing a sophisticated medical device, a portable audio system, or a precision control circuit, the LMV822 from ON Semiconductor provides the accuracy, efficiency, and reliability needed to achieve superior results.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7138 $60.6730
200+ $0.5856 $117.1200
310+ $0.5671 $175.8010
425+ $0.5486 $233.1550
545+ $0.5313 $289.5585
730+ $0.4759 $347.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess