EN
  • EN
  • DE

LM75AIMMX

Part No LM75AIMMX
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827901-LM75AIMMX
Ultra Librarian 3D Model Ultra Librarian LM75AIMMX CAD Model

Description

Introducing the Texas Instruments LM75AIMMX Temperature Sensor

Experience precise temperature monitoring with the LM75AIMMX, a digital temperature sensor and thermal watchdog from Texas Instruments. Designed for a multitude of applications requiring temperature control and monitoring, this device offers an optimal blend of performance, reliability, and versatility.

Key Features

  • Accuracy: The LM75AIMMX provides a high degree of accuracy, with a temperature accuracy of ±2°C over a wide temperature range.
  • Digital Interface: It features an I²C interface, which allows for easy integration into most microcontroller-based systems.
  • Programmable Resolution: Users can configure the temperature resolution from 9 to 12 bits, enabling precision control over temperature monitoring.
  • Thermal Alarm: The built-in thermal watchdog function can alert the system in case of over-temperature conditions, enhancing system safety.
  • Power Efficient: Its low-power consumption makes it suitable for battery-powered applications.
  • Operational Range: The LM75AIMMX operates over a wide supply voltage range from 2.7V to 5.5V, accommodating various system power levels.

Applications

The LM75AIMMX is versatile and can be used in a diverse array of applications, including:

  • Environmental control systems
  • Computer server systems
  • Power-supply temperature monitoring
  • Industrial systems
  • Telecommunications equipment

Package and Temperature Range

This sensor is available in an 8-pin MSOP package, which is ideal for space-constrained applications. It operates over a temperature range of -55°C to +125°C, ensuring reliable performance in extreme conditions.

Conclusion

With its precise temperature monitoring, programmable resolution, and thermal alarm features, the LM75AIMMX from Texas Instruments stands out as an excellent choice for designers looking to enhance their system's thermal management. Its small footprint, low power consumption, and wide operational range make it a flexible solution for a broad range of applications.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7708 $50.1020
140+ $0.7221 $101.0940
215+ $0.6977 $150.0055
310+ $0.6489 $201.1590
405+ $0.6245 $252.9225
500+ $0.6001 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,680 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess