EN
  • EN
  • DE

MAX5087AATE+

Part No MAX5087AATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.4A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 2.5V (3.3V)
Output Voltage MAX 11V
Voltage Dropout (Maximum) 2.2V @ 400mA
Output Current 400mA
Operating Supply Current 150μA
PSRR 70dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 704460-MAX5087AATE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5087AATE
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX5087AATE+ CAD Model

Description

Maxim Integrated MAX5087AATE+ High-Efficiency, High-Voltage Linear Regulator

The MAX5087AATE+ is a robust, high-performance linear regulator designed by Maxim Integrated, a well-known leader in analog and mixed-signal engineering. This component is specifically engineered to deliver a high-efficiency and reliable power supply solution for a wide range of applications requiring a high-voltage input.

Key Features

  • Wide Input Voltage Range: The MAX5087AATE+ operates with an input voltage range from 6.5V to 40V, making it suitable for automotive and industrial power systems that experience large voltage variations.
  • Adjustable Output: It offers an adjustable output voltage from 1.25V to 12V, allowing for flexible use in different circuit designs.
  • High Accuracy: The output voltage accuracy is maintained within ±2%, ensuring reliable performance and stable operation for sensitive electronic devices.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the regulator and connected components from potential damage due to excessive heat.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is crucial for battery-operated devices.

Applications

The MAX5087AATE+ is highly versatile and can be used in a variety of applications that require a stable and efficient power supply. Some of the common applications include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable battery-powered devices

Package and Reliability

The MAX5087AATE+ is available in a thermally enhanced, 16-pin TSSOP package, which ensures efficient heat dissipation and compact design integration. Maxim Integrated's commitment to quality means this linear regulator is designed to meet stringent reliability standards, providing a dependable solution for mission-critical applications.

Whether you are designing an automotive power system, upgrading industrial controls, or developing sophisticated telecommunications hardware, the MAX5087AATE+ linear regulator offers the performance, efficiency, and reliability required to meet your power management needs.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess