EN
  • EN
  • DE

LP2950CZ-3.0RAG

Part No LP2950CZ-3.0RAG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1056091-LP2950CZ-3.0RAG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2950CZ-3.0RAG CAD Model

Description

ON Semiconductor LP2950CZ-3.0RAG Voltage Regulator

The LP2950CZ-3.0RAG is a low-dropout voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular model is engineered to offer a fixed output voltage of 3.0V, which is ideal for a wide range of low-power applications requiring a stable and reliable power supply.

With its ability to deliver up to 100mA of output current, this regulator is suitable for small electronic devices like battery-powered equipment, portable consumer electronics, and microcontroller systems. The LP2950CZ-3.0RAG is designed to maintain a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.

One of the key features of the LP2950CZ-3.0RAG is its low quiescent current, which further enhances its suitability for battery-operated devices. Its quiescent current is typically only 75µA, which helps to minimize the power drain when the device is in standby mode. This is particularly beneficial for applications that require long battery life.

The device is packaged in a TO-92 configuration, which is a through-hole package that is easy to handle and integrate into various circuit designs. The LP2950CZ-3.0RAG also includes built-in protection features such as overcurrent protection and thermal shutdown, which safeguard the regulator and the device it powers from potential damage due to excessive current or overheating.

Additional features of the LP2950CZ-3.0RAG include low noise performance and a high accuracy output voltage tolerance, which make it an excellent choice for sensitive analog circuits and precision applications. It also offers a stable output with low output voltage temperature coefficient, ensuring consistent performance across a range of operating temperatures.

Overall, the ON Semiconductor LP2950CZ-3.0RAG voltage regulator is a reliable and efficient solution for designers looking to maintain a clean and stable power supply in their electronic projects. Its combination of low dropout voltage, low quiescent current, and robust protection features make it a versatile component for a multitude of low-power applications.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess