EN
  • EN
  • DE

LP2951ACD-3.0R2G

Part No LP2951ACD-3.0R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.35V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111063-LP2951ACD-3.0R2G
Ultra Librarian 3D Model Ultra Librarian LP2951ACD-3.0R2G CAD Model

Description

ON Semiconductor LP2951ACD-3.0R2G Voltage Regulator

The LP2951ACD-3.0R2G from ON Semiconductor is a versatile, low-dropout voltage regulator designed to cater to a wide array of applications requiring a well-regulated power supply. This device is particularly suitable for battery-powered systems due to its low power consumption and dropout voltage. It provides a fixed output voltage of 3.0V, which is ideal for powering 3V logic in portable devices.

Key Features:

  • Output Voltage: The LP2951ACD-3.0R2G offers a stable and precise 3.0V output, which is critical for maintaining the performance of sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, making it ideal for battery-operated devices where maximizing battery life is essential.
  • Current Limiting and Thermal Protection: The built-in current limiting and thermal shutdown features protect the device and the application circuit from damage due to overcurrent and overheating conditions.
  • Low Quiescent Current: The quiescent current is very low, which helps in extending battery life in portable applications by reducing the standby power consumption.
  • Package: The device is available in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications:

  • Battery-powered devices
  • Portable consumer electronics
  • Portable communication equipment
  • Microcontroller power supply
  • Peripheral power supply

The LP2951ACD-3.0R2G voltage regulator from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient power management solution. Its combination of low dropout performance, precise output voltage, and protection features makes it a robust component for a wide range of applications. Whether you are designing a handheld device or a stationary electronic system, the LP2951ACD-3.0R2G can help ensure a stable and long-lasting power supply.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2755 $57.8550
515+ $0.2261 $116.4415
795+ $0.2190 $174.1050
1,090+ $0.2120 $231.0800
1,410+ $0.2049 $288.9090
1,890+ $0.1836 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess