EN
  • EN
  • DE

LV25210PM-A-TLA-E

Part No LV25210PM-A-TLA-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC TUNER ANALOG CAR RADIO 80QFP / RF IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number LV252
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924627-LV25210PM-A-TLA-E
Ultra Librarian 3D Model Ultra Librarian LV25210PM-A-TLA-E CAD Model

Description

The LV25210PM-A-TLA-E is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's broad portfolio of components that cater to the demanding needs of the modern electronic industry. The LV25210PM-A-TLA-E is particularly well suited for automotive applications, where reliability and performance under harsh conditions are paramount.

Key Features

  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Automotive Grade: As an AEC-Q100 qualified component, the LV25210PM-A-TLA-E meets the stringent requirements of automotive reliability standards, ensuring performance in extreme conditions.
  • Power Efficiency: Designed with energy efficiency in mind, this IC helps in reducing the overall power consumption of the system, which is particularly beneficial for battery-powered applications.
  • Durability: The robust design of the LV25210PM-A-TLA-E ensures its longevity and stable operation over a wide temperature range, making it a reliable choice for outdoor and under-the-hood automotive applications.
  • Compact Form Factor: The small footprint of the chip enables its use in space-constrained applications, allowing for more compact and streamlined electronic assemblies.

Applications

The LV25210PM-A-TLA-E is versatile and can be used in a variety of applications, primarily in the automotive sector. It is suitable for:

  • Engine control units
  • Automotive sensor modules
  • Powertrain systems
  • Body electronics

Technical Specifications

The LV25210PM-A-TLA-E is packaged in a TSSOP, making it compact and easy to integrate into a wide range of applications. The operating temperature range supports extremes common in automotive environments, ensuring reliable operation when it matters most.

Quality and Support

ON Semiconductor is committed to providing not only high-quality components but also excellent customer support. The LV25210PM-A-TLA-E is backed by ON Semiconductor's comprehensive technical support and documentation, ensuring that designers and engineers can bring their products to market with confidence.

For more detailed information, datasheets, and technical resources, customers are encouraged to contact ON Semiconductor's customer support team or visit the official website.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess