EN
  • EN
  • DE

LV52130A4XA-VH

Part No LV52130A4XA-VH
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST PROG 900MA DL 15WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, Charge Pump
Output Type Programmable
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) -5.4V, 5.4V
Current - Output 900mA (Switch)
Frequency - Switching 925kHz, 1.85MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, WLCSP
Supplier Device Package 15-WLCSP (2.2x1.6)
Base Product Number LV52130
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880307-LV52130A4XA-VH
Ultra Librarian 3D Model Ultra Librarian LV52130A4XA-VH CAD Model

Description

The LV52130A4XA-VH from ON Semiconductor is a cutting-edge power management integrated circuit (IC) designed to cater to the demanding requirements of modern electronic devices. This versatile and efficient IC is an ideal solution for a wide range of applications, including but not limited to, portable devices, consumer electronics, and industrial systems.

Key Features

  • High Efficiency: The LV52130A4XA-VH is engineered to provide high-efficiency power conversion, which helps in extending the battery life of portable devices and reducing heat dissipation in applications where thermal management is critical.
  • Compact Design: Its small form factor is optimized for space-constrained applications, enabling designers to create sleek, compact products without compromising on power capabilities.
  • Versatility: This IC is capable of handling a wide input voltage range, making it suitable for various power supply configurations and ensuring compatibility with a broad spectrum of products.
  • Integrated Protection Features: The LV52130A4XA-VH includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which contribute to the safety and longevity of the end application.

Applications

The versatile nature of the LV52130A4XA-VH allows it to be used in multiple applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Wearable Technology
  • IoT Devices
  • Power Supply Modules

Technical Specifications

The LV52130A4XA-VH boasts an impressive set of technical specifications that make it a robust choice for power management:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Switching Frequency: Specified in the datasheet
  • Package Type: Provided in the datasheet

For detailed technical specifications, please refer to the LV52130A4XA-VH datasheet provided by ON Semiconductor.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The LV52130A4XA-VH is manufactured under stringent quality control processes, ensuring that it meets the industry standards for performance and reliability.

In summary, the LV52130A4XA-VH from ON Semiconductor is a powerful and reliable power management solution that offers versatility, efficiency, and compactness, making it an excellent choice for designers looking to enhance their products with superior power capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8133 $59.0665
12+ $9.6928 $116.3136
19+ $9.3902 $178.4138
26+ $9.0875 $236.2750
33+ $8.7849 $289.9017
44+ $7.8759 $346.5396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess