EN
  • EN
  • DE

LV5768V-TLM-E

Part No LV5768V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8.5V ~ 42V
Frequency - Switching 80kHz ~ 500kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LSSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806977-LV5768V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5768V-TLM-E CAD Model

Description

ON Semiconductor LV5768V-TLM-E: High-Performance Voltage Regulator

The ON Semiconductor LV5768V-TLM-E is a versatile and efficient voltage regulator designed to meet the rigorous requirements of modern electronic applications. This advanced component is engineered to provide stable and reliable power supply solutions for a wide range of devices, ensuring optimal performance and longevity of the end product.

At the core of the LV5768V-TLM-E's functionality is its ability to maintain a constant voltage level, which is crucial for the safe operation of sensitive electronic circuits. The device operates with an input voltage range that accommodates various power sources, making it suitable for diverse applications. Its high efficiency and low dropout characteristics make it an ideal choice for battery-powered devices, where energy conservation is paramount.

The LV5768V-TLM-E boasts a compact form factor, thanks to its surface-mount package. This allows for seamless integration into space-constrained designs without compromising performance. The regulator's thermal management features ensure that it operates within safe temperature ranges, even under full load conditions, contributing to the device's reliability and durability.

ON Semiconductor has equipped the LV5768V-TLM-E with several protective features to safeguard against common electrical issues. Overcurrent protection, thermal shutdown, and under-voltage lockout are all built into the device to prevent damage from abnormal operating conditions. These features not only protect the regulator itself but also extend the protection to the connected load, enhancing the overall safety of the system.

With its robust design and comprehensive protection mechanisms, the LV5768V-TLM-E is an excellent choice for designers looking to incorporate a dependable voltage regulator into their projects. Whether it's used in consumer electronics, automotive systems, or industrial equipment, this ON Semiconductor product is sure to deliver the performance and reliability that modern technology demands.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5916 $63.6640
90+ $1.3063 $117.5670
140+ $1.2659 $177.2260
190+ $1.2243 $232.6170
245+ $1.1839 $290.0555
330+ $1.0614 $350.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess