EN
  • EN
  • DE

LV58063MC-AH

Part No LV58063MC-AH
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Step-down Switching Regulator | IC REG BUCK ADJUSTABLE 3A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 22.4V
Output Current 3A
Switching Frequency 370kHz
Synchronous Rectifier Yes
Temperature Range - Operating -20°C ~ 80°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1209574-LV58063MC-AH
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV58063MC-AH CAD Model

Description

ON Semiconductor LV58063MC-AH Product Overview

The LV58063MC-AH is a high-performance, integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This versatile IC is specifically engineered to meet the rigorous demands of modern electronic applications, providing a reliable and efficient power management solution.

Key Features:

  • Voltage Regulation: The LV58063MC-AH offers precise voltage regulation, ensuring stable operation across various conditions and enhancing the overall performance of the end application.
  • Energy Efficiency: With its focus on energy efficiency, this product helps reduce power consumption, making it ideal for battery-powered devices and applications with strict energy requirements.
  • Compact Design: The small form factor of the LV58063MC-AH makes it suitable for space-constrained applications, allowing designers to minimize the size of their PCB layouts without sacrificing performance.
  • Thermal Protection: Equipped with built-in thermal protection, the IC is safeguarded against overheating, which helps to prolong the lifespan of the product and maintain its reliability.
  • Low Dropout: The low dropout feature of this IC ensures it can maintain regulation with minimal difference between the input and output voltages, which is crucial for low-voltage operations.

Applications:

The LV58063MC-AH is designed for a wide range of applications, including but not limited to:

  • Portable Devices
  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment

Technical Specifications:

The LV58063MC-AH operates within a specific range of parameters to ensure optimal performance. Key specifications include:

  • Input Voltage Range
  • Output Voltage Options
  • Maximum Output Current
  • Operating Temperature Range
  • Package Type

ON Semiconductor's commitment to quality and performance is evident in the LV58063MC-AH. With its robust feature set and versatile application range, this IC is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6921 $59.2235
85+ $1.3885 $118.0225
130+ $1.3450 $174.8500
180+ $1.3017 $234.3060
230+ $1.2583 $289.4090
310+ $1.1281 $349.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess