EN
  • EN
  • DE

LV8136V-TLM-H

Part No LV8136V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 30SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Technology Bi-CMOS
Applications Appliance
Supply Voltage - Operating 9.5 V to 16.5 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 30-SSOP
Win Source Part Number 99078-LV8136V
Ultra Librarian 3D Model Ultra Librarian LV8136V-TLM-H CAD Model

Description

The LV8136V-TLM-H from ON Semiconductor is a high-performance, energy-efficient motor driver IC designed to cater to a wide array of applications requiring precise motor control. This versatile component is particularly suitable for driving small brushless DC motors found in portable devices, home appliances, and office automation equipment.

Key Features

  • Supply Voltage Range: The LV8136V-TLM-H operates within a broad voltage range, making it adaptable to various power supply configurations.
  • Output Current Capacity: It boasts a substantial output current capacity, enabling it to drive motors with higher power requirements efficiently.
  • Low RDS(on) MOSFETs: Integrated low on-resistance MOSFETs ensure minimal power loss and heat generation, enhancing the overall efficiency of the device.
  • Advanced Protection Features: The motor driver is equipped with multiple protection features including overcurrent, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the motor and the driver itself.
  • High-Efficiency Operation: Designed with energy savings in mind, the LV8136V-TLM-H facilitates high-efficiency motor control, which is essential for battery-powered applications.
  • Compact Package: The IC comes in a compact package, making it an excellent choice for applications where space is at a premium.

Applications

The LV8136V-TLM-H is ideal for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered tools
  • Small household appliances
  • Fans and cooling systems
  • Office automation machines

Summary

In conclusion, the LV8136V-TLM-H from ON Semiconductor is a robust and efficient solution for motor control applications that demand reliability, compactness, and energy efficiency. Its comprehensive set of features and protections ensures that it can provide optimal performance in a diverse range of products, enhancing their functionality and user experience.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess