EN
  • EN
  • DE

M74ACT541MR1

Part No M74ACT541MR1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 205107-M74ACT541MR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74ACT541MR1 CAD Model

Description

The M74ACT541MR1 is a high-performance, octal buffer and line driver designed to interface with 8-bit microprocessors and drive capacitive inputs with high current. Manufactured by ON Semiconductor, a leader in electronic components, this device is part of the ACT (Advanced CMOS Technology) family, which provides a perfect blend of speed and power efficiency.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Supply Voltage Range: 4.5V to 5.5V, optimized for 5V systems
  • High Drive: Output drive capability of 24mA at the outputs, allowing it to drive capacitive loads and ensure signal integrity
  • 3-State Outputs: Features 3-state outputs for bus-oriented applications, providing the flexibility to share a common bus line
  • IC Package Type: Comes in a SOP (Small Outline Package) for reduced space on PCBs
  • Temperature Range: Operates over the industrial temperature range of -40°C to 85°C
  • Pin Count: 20-pin configuration for ease of design and compatibility
  • Speed: Fast propagation delay and transition times for high-speed applications

Applications

The M74ACT541MR1 is ideal for a wide range of applications, including:

  • Memory buffer interfaces
  • Data transmission lines
  • Input/output (I/O) port expansion
  • Bus drivers in microprocessor or microcontroller-based systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The M74ACT541MR1 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications. With its robust design and proven performance, this buffer and line driver is a reliable choice for designers looking to enhance their electronic systems.

Ordering Information

For ordering, the product is available under the part number M74ACT541MR1. For detailed specifications and purchasing options, please refer to the ON Semiconductor official website or authorized distributors.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
Shindengen
Lowest to $0.2021
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess