Products specifications

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer ON Semiconductor
Packaging Reel(TR)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 800mA
Voltage - Gate Trigger (Vgt) (Max) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A @ 60Hz
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 5mA
Configuration Single
Mounting Style SMD/SMT
Package TO-261-4, TO-261AA
Manufacturer Device Package SOT-223
Win Source Part Number 021068-MAC08MT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MAC08M
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAC08MT1G CAD Model

Description

ON Semiconductor MAC08MT1G Triac

The MAC08MT1G is a high-performance triac developed by ON Semiconductor, designed to provide robust solutions for AC switching and phase control applications. This versatile component is a solid-state semiconductor device that can conduct current in either direction when it is triggered, making it an essential component for controlling AC power in various electronic circuits.

Key Features:

  • Voltage Capability: The MAC08MT1G can handle voltages up to 600V, making it suitable for many household and industrial applications.
  • Current Rating: This triac comes with a current rating of 8A, which allows it to control moderate to high power devices.
  • Sensitivity: It features a sensitive gate that allows triggering by microcontrollers and other low-power logic circuits, providing an interface between low-level control and high-power loads.
  • Gate Trigger Voltage (Vgt): The device has a maximum gate trigger voltage of 1.5V, ensuring low power consumption during the triggering phase.
  • Gate Trigger Current (Igt): With a gate trigger current of 10mA, it requires minimal current to activate, making it energy-efficient.
  • On-State Voltage (Vtm): It has a low on-state voltage drop to ensure efficient operation and reduced heat dissipation.
  • Surge Capability: The triac is capable of handling surge currents, making it robust against short-term overloads.
  • Package: Available in a TO-220 package, the MAC08MT1G offers a compact footprint and is designed for easy mounting on a heat sink for thermal management.

Applications:

The MAC08MT1G triac is ideal for a wide range of applications, including:

  • Motor control circuits for fans, blowers, and other appliances.
  • Lighting control systems, including dimmers and switches.
  • Power tools requiring variable speed or power control.
  • Thermostatic controls and other temperature regulation systems.
  • AC solid-state relays for on/off switching.

With its combination of high voltage and current capabilities, low gate trigger requirements, and robust surge handling, the MAC08MT1G from ON Semiconductor is a reliable and efficient choice for designers who require a cost-effective solution for controlling AC power in their electronic projects.

You May Also Be Interested in

Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01
ON Semiconductor
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220
Lowest to $8.0689
ECAD model for MAC12M
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to $19.6149
ECAD model for Q6008LH4
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to $0.0710
ECAD model for BT136S-800E
WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0909 $50.4495
1,345+ $0.0746 $100.3370
2,075+ $0.0723 $150.0225
2,860+ $0.0700 $200.2000
3,700+ $0.0676 $250.1200
4,955+ $0.0606 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,673 pieces
MOQ: 555 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention