Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Special Purpose DC/DC, OLED Supply
Outputs and Type 5, Non-Isolated
Voltage - Output 1.9V, 5.35V, 6.5V, -4V, -4.5V
Output Current 120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input 2.3 V ~ 4.5 V
Regulator Topology Boost, Inverting
Frequency - Switching 1.2MHz
Board Type Fully Populated
Supplied Contents Board(s), Cable(s)
Utilized IC / Part MAX17065
Win Source Part Number 785498-MAX17065EVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17065
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX17065EVKIT+ CAD Model

Description

MAX17065EVKIT+ Evaluation Kit by Maxim Integrated

The MAX17065EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX17065 high-performance, step-down controller. This kit offers a convenient and efficient way for designers and engineers to assess the features and performance of the MAX17065 in a practical, real-world setting, simplifying the process of integrating this controller into power-management solutions.

Key Features of the MAX17065EVKIT+

  • Versatile Input Voltage Range: The evaluation kit operates over a wide input voltage range, making it suitable for a variety of applications.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the requirements of their specific application, ensuring versatility and adaptability.
  • High-Efficiency Operation: The MAX17065 is designed for high efficiency, which is critical for reducing power loss and improving overall system performance.
  • Integrated Features: The controller includes an array of integrated features such as soft-start, overvoltage protection, and thermal shutdown, providing a robust power-management solution.
  • Compact Design: The evaluation kit is designed with a compact form factor, making it easy to integrate into existing designs without requiring significant additional space.
  • Comprehensive Documentation: Maxim Integrated provides detailed documentation, including schematics and layout files, to assist with the evaluation and design process.

Applications

The MAX17065EVKIT+ is ideal for testing and developing power solutions for a range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Servers
  • Industrial Power Systems
  • Portable Devices

Easy to Use

Designed for ease of use, the MAX17065EVKIT+ comes equipped with test points that facilitate easy measurement of all critical signals and parameters. The evaluation kit also features jumpers and connectors that allow for quick configuration changes and experimentation without the need for soldering, making it accessible to both experienced professionals and those new to power-management design.

Overall, the MAX17065EVKIT+ from Maxim Integrated is an essential tool for anyone looking to evaluate the MAX17065 step-down controller's performance and capabilities. With its flexible design and comprehensive support materials, this evaluation kit is an invaluable resource for developing efficient and reliable power-management solutions.

You May Also Be Interested in

Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1
NXP / Nexperia
KIT EVAL BOARD 1MHZ DUAL SW-MODE / MC34716 series Special Purpose DC/DC, DDR Memory Supply 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for KIT34716EPEVBE
Texas Instruments
MODULE EVAL FOR LMR61428
Need more? Email Us
ECAD model for LMR61428XMMEVM/NOPB
Analog Devices Inc.
LTM4645EY DEMO BOARD SINGLE 25A / LTM4645 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2681A-A
Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Texas Instruments
BOARD DEV PWR MODULE LMZ14203
Need more? Email Us
ECAD model for LMZ14203DEMO/NOPB
Texas Instruments
EVAL MODULE FOR TPS40055-002 / TPS40055 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $110.7264
ECAD model for TPS40055EVM-002
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention