EN
  • EN
  • DE

MBR120ESFT1

Part No MBR120ESFT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Power Rectifier | DIODE SCHOTTKY 20V 1A SOD123L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 530mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 20V
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123L
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number MBR120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215971-MBR120ESFT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR120ESFT1 CAD Model

Description

ON Semiconductor MBR120ESFT1 Schottky Barrier Rectifier

The MBR120ESFT1 is a robust and efficient Schottky Barrier Rectifier from ON Semiconductor, renowned for its low forward voltage drop and high surge current capability. This rectifier is designed to meet the needs of a wide range of applications, including high-frequency inverters, DC-DC converters, and freewheeling diodes in consumer, automotive, and industrial systems.

Key Features:

  • Low Power Loss/High Efficiency: The MBR120ESFT1 boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in application circuits, making it ideal for use in power-sensitive devices.
  • High Surge Capacity: With its capability to handle high surge currents, this rectifier ensures reliability and stability in applications subject to sudden voltage spikes.
  • Guardring for Overvoltage Protection: The inclusion of a guardring significantly enhances the device's ability to withstand overvoltage events, thereby providing additional protection for sensitive electronic components.
  • Low Thermal Resistance: The device's low thermal resistance allows for better heat dissipation, contributing to a lower operating temperature and a longer lifespan for the rectifier.
  • Compact Package: The MBR120ESFT1 comes in a small, surface-mount package (SOD-123FL), making it suitable for compact designs and applications with limited PCB space.
  • RoHS Compliant: This product is compliant with RoHS directives, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

Applications:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management in portable and battery-powered products

The MBR120ESFT1 Schottky Barrier Rectifier by ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components that enhance the performance and efficiency of electronic systems. Its combination of low power loss, high surge capacity, and compact form factor make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1395 $50.2200
875+ $0.1145 $100.1875
1,355+ $0.1109 $150.2695
1,865+ $0.1074 $200.3010
2,410+ $0.1038 $250.1580
3,230+ $0.0930 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess