The MBR1240MFS is a high-performance Schottky barrier rectifier from ON Semiconductor, designed to meet the rigorous requirements of today's advanced electronic applications. This Schottky diode is well-suited for use in high-frequency rectification and freewheeling applications in switching power supplies, inverters, and as polarity protection diodes.
Key Features
- High Surge Capacity: The MBR1240MFS can handle a high level of surge current, making it ideal for applications where transient over-voltage protection is critical.
- Low Forward Voltage Drop: The device offers a low forward voltage drop, providing higher efficiency and reducing thermal issues during operation.
- High Current Capability: With its ability to conduct high levels of current, the MBR1240MFS is capable of supporting applications with substantial power requirements.
- Guard Ring Die Construction: The guard ring design ensures reliability and stability by providing enhanced ruggedness and long-term reliability.
Applications
- Power Supply Units (PSUs)
- DC-DC Converters
- Automotive Systems
- Telecommunications Equipment
- Industrial Systems
- High-Frequency Inverters
Specifications
The MBR1240MFS has a repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 12A. Its peak forward surge current (IFSM) is 120A, which is substantial for its class. The operating junction temperature range of the MBR1240MFS extends from -55°C to +150°C, allowing for reliable operation in a wide range of environmental conditions.
Package and Quality
Encased in a robust surface-mount package, the MBR1240MFS is designed for optimal heat dissipation and space-saving on circuit boards. ON Semiconductor is committed to high-quality standards, and this product is manufactured to ensure high reliability and performance consistency. This makes the MBR1240MFS a trusted component for engineers and designers in various fields seeking efficient and durable rectification solutions.