EN
  • EN
  • DE

MBR3060RL

Part No MBR3060RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 60 V 3A Through Hole Axial
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package Axial
Family Name MBR3060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925988-MBR3060RL
Ultra Librarian 3D Model Ultra Librarian MBR3060RL CAD Model

Description

The MBR3060RL from ON Semiconductor is a robust Schottky rectifier designed to provide high-efficiency power management solutions for a variety of applications. This component is well-suited for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection, offering superior performance in a compact package.

Key Features

  • High Surge Capacity: The MBR3060RL is capable of handling high surge currents, making it ideal for applications that experience frequent power surges.
  • Low Power Loss: With its Schottky barrier design, this rectifier ensures low forward voltage drop, resulting in reduced power loss and improved efficiency.
  • High Current Capability: Offering a forward continuous current of 30A, the MBR3060RL can support applications with high current demands.
  • High Temperature Operation: It is rated for operation at junction temperatures ranging from -65°C to 175°C, accommodating environments with extreme thermal conditions.
  • Reverse Voltage: With a maximum DC reverse voltage of 60V, it provides reliable performance for a wide voltage range.

Package and Mounting

The MBR3060RL comes in an axial-lead package, facilitating easy installation and mounting in various circuit configurations. Its lead-free design also ensures compliance with current environmental standards, reducing the ecological impact.

Applications

This Schottky rectifier is versatile and can be used across numerous sectors including, but not limited to:

  • Power Supply Units (PSUs)
  • Automotive Applications
  • DC-DC Converters
  • Solar Power Inverters
  • Telecommunication Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MBR3060RL is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it delivers consistent results even in the most demanding situations.

For designers and engineers looking for a dependable and efficient power management solution, the MBR3060RL Schottky rectifier from ON Semiconductor is an excellent choice that combines high performance with durability and environmental responsibility.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess