EN
  • EN
  • DE

MBRA340

Part No MBRA340
Manufacturer ON Semiconductor
Description Surface Mount Schottky Power Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216202-MBRA340
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian MBRA340 CAD Model

Description

ON Semiconductor MBRA340 Schottky Barrier Rectifier

The ON Semiconductor MBRA340 is a highly efficient, surface-mount Schottky Barrier Rectifier designed for applications requiring low voltage drop and high current capability. This rectifier is a popular choice in the electronics industry due to its compact size, robust performance, and reliability. It is housed in a SMA package, which is well-suited for automated assembly processes, and it offers a low-profile solution for space-constrained applications.

With its Schottky barrier design, the MBRA340 provides superior switching performance and a lower forward voltage drop compared to traditional rectifiers. This results in reduced power loss and improved efficiency, making it an ideal choice for high-frequency and energy-sensitive circuits. The MBRA340 boasts a maximum average forward rectified current of 3A, allowing it to handle significant current loads without overheating or failing.

The device features a peak repetitive reverse voltage of 40V, ensuring that it can withstand transient voltage spikes and perform reliably in a variety of operating conditions. Additionally, its low power loss and high efficiency are maintained over a wide operating temperature range, from -55°C to 150°C, which is crucial for applications exposed to extreme environments.

ON Semiconductor's MBRA340 is designed with the needs of modern electronics in mind. It is commonly used in power supply designs, DC-DC converters, free-wheeling diodes, and reverse battery protection circuits. Its quick recovery time makes it particularly useful in high-speed switch-mode power supplies, where it helps to minimize noise and electromagnetic interference (EMI).

Environmental concerns are also addressed with the MBRA340, as it is lead-free and RoHS compliant, ensuring that it meets current environmental regulations for electronic components. This commitment to environmental responsibility also helps manufacturers create products that are more appealing to eco-conscious consumers.

In summary, the ON Semiconductor MBRA340 Schottky Barrier Rectifier is a versatile and reliable component that provides designers with a powerful tool for enhancing the performance and efficiency of their electronic designs. Its combination of low forward voltage drop, high current capability, and robust thermal performance makes it a standout choice for a wide range of power management applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess