EN
  • EN
  • DE

MBRB40250TG

Part No MBRB40250TG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 250V 40A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 250V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 970mV @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 250μA @ 250V
Capacitance @ Vr, F 500pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 074312-MBRB40250TG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB40250TG CAD Model

Description

The MBRB40250TG from ON Semiconductor is a state-of-the-art switch-mode power rectifier that is designed to provide efficient and reliable power conversion in a wide range of electronic applications. This device is a part of ON Semiconductor's extensive portfolio of power management solutions, which are renowned for their high quality and performance.

Key Features

  • High Surge Capacity: The MBRB40250TG is capable of withstanding high surge currents, making it ideal for applications that require a robust power supply.
  • Low Power Loss: With a low forward voltage drop, this rectifier ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • High Temperature Operation: Engineered to perform reliably in high-temperature environments, this component can operate at junction temperatures up to 175°C.
  • Switch-mode Operation: Designed for switch-mode power supplies, the MBRB40250TG is optimized for high-frequency operation, which allows for smaller and more efficient power supply designs.
  • TO-263 Package: The device comes in a D2PAK (TO-263) package, which is suitable for compact designs and offers excellent thermal and electrical characteristics.

Applications

The MBRB40250TG is versatile and can be used in a variety of applications, including:

  • Power supply management in consumer electronics
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Automotive applications requiring high reliability
  • Telecommunications equipment

Technical Specifications

The MBRB40250TG offers an impressive set of technical specifications:

  • Peak Repetitive Reverse Voltage (Vrrm): 250V
  • Average Rectified Forward Current (Io): 40A
  • Peak Forward Surge Current (Ifsm): 250A
  • Operating Junction Temperature (Tj): -65°C to 175°C

In conclusion, the MBRB40250TG from ON Semiconductor is a powerful and reliable component that is perfect for designers looking to enhance the efficiency and durability of their power management systems. Its high surge capacity, low power loss, and capacity for high-temperature operation make it a top choice for a wide range of demanding applications.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0037 $56.0259
16+ $6.5672 $105.0752
24+ $6.3620 $152.6880
33+ $6.1567 $203.1711
43+ $5.9515 $255.9145
57+ $5.3358 $304.1406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,985 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess